Catalog Object Cloud
Philips

Philips 1000 series 24E1N1300A/00 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black

Product code:
24E1N1300A/00
Brand:
Philips
Product family:
1000 series
Product name:
24E1N1300A/00
GTIN (EAN/UPC):
8712581803513
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points Philips 1000 series 24E1N1300A/00 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
  • 60.5 cm (23.8") Black
  • Built-in speaker(s)
  • HDMI HDMI version: 1.4
  • Screen shape: Flat
  • Maximum refresh rate: 100 Hz Response time: 4 ms Response time measurement type: GTG (Gray to Gray) Response time (MPRT): 1 ms
  • 1920 x 1080 pixels Full HD Panel type: IPS
  • Energy efficiency class (SDR): E
Long product name Philips 1000 series 24E1N1300A/00 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
Monitor 24E1N1300A Full HD LCD monitor
Philips 1000 series 24E1N1300A/00 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
This monitor is made to keep you connected. With features like USB-C 3.2 with power delivery, users can charge their linked device and work seamlessly, all with one cable. In addition, the singular cable makes for a clean workspace.