Catalog Object Cloud
ASUS

ASUS SDRW-08D2S-U Lite optical disc drive DVD±R/RW White

Product code:
90-DQ0436-UA221KZ
Brand:
ASUS
Product name:
SDRW-08D2S-U Lite
GTIN (EAN/UPC):
4716659385080, 5054484679738, 5053086063716, 5054533679733
Bullet Points ASUS SDRW-08D2S-U Lite optical disc drive DVD±R/RW White:
  • Desktop/Laptop DVD±R/RW USB 2.0
  • Tray Mounting: Horizontal
  • CD-R, CD-ROM, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW
  • White
Long product name ASUS SDRW-08D2S-U Lite optical disc drive DVD±R/RW White:
SDRW-08D2S-U Lite, CD/DVD, USB 2.0, 140ms/160ms, Win/Mac, 280g, White
ASUS SDRW-08D2S-U Lite optical disc drive DVD±R/RW White:
Harmony of Technology and Aethetics

- MAC and Windows 8 Compatible
- Disc Encryption double security with password-controlled and hidden-file functionality
- Drag-and-Burn: friendly interface with only three simple steps to burn a disc
- Diamond-cut design realize aesthetics of technology


ASUS SDRW-08D2S-U LITE is an external slim DVD writer capable of 8X speeds. It's stylish and portable design. The lattice-like appearance of the drive is inspired by diamonds, making the product unique from every angle. Additional features include USB 2.0 and the E-Green Engine for the best optical storage available.

Disc Encryption II

Double security with password-controlled and hidden-file functionality

Drag-and-Burn

Friendly Interface with only three simple steps to burn a disc

Diamond-cut Design

Diamond-Shaped Design realize aesthetics of technology