Catalog Object Cloud
be quiet!

be quiet! DC2 PRO heat sink compound Thermal grease 80 W/m·K 1 g

Product code:
BZ005
Brand:
be quiet!
Product name:
DC2 PRO
GTIN (EAN/UPC):
4260052189603
Bullet Points be quiet! DC2 PRO heat sink compound Thermal grease 80 W/m·K 1 g:
  • Liquid metal for a thermal conductivity beyond all standards
  • Extremely high thermal conductivity of 80W/mK
  • Wide temperature range of 20°C to 200°C
  • One syringe provides enough for over 10 applications
  • Cotton swabs in the scope of delivery makes for a comfortable application
  • Electrically conductive, handle with care
  • Only use with nickel plated coolers, incompatible with HDT and aluminum surfaces
Long product name be quiet! DC2 PRO heat sink compound Thermal grease 80 W/m·K 1 g:
DC2 PRO
be quiet! DC2 PRO heat sink compound Thermal grease 80 W/m·K 1 g:
DC2 Pro is the thermal grease of choice for high-end chips that generate massive heat. The extremely high thermal conductivity makes for an exceptional heat transfer between the chip and the cooler. If you are a professional user or die-hard enthusiast striving for maximum cooling, DC2 Pro is the thermal grease of choice.

EXTREMELY HIGH COOLING
For cooling power under all conditions
The extremely high thermal conductivity of 80W/mK provides exceptionally fast heat transfer between chip and cooler at a wide temperature range from 20°C to 200°C. By that the cooling power of DC2 Pro is far beyond any other thermal grease of be quiet! and the ultimate upgrade of high-end coolers for top notch cooling performance.

LIQUID METAL GREASE
Another type for another level
Consisting of liquid metal, DC2 Pro offers cooling power beyond belief. The characteristics of liquid metal allow this thermal grease to cool high-end CPUs and GPUs even at their limits. Only for use with nickel plated coolers, do not use with HDT and aluminum surfaces.

EXTENSIVE CONTENT
A long-life companion
1g of content is enough for up to 10 applications – a true testament to the sheer power DC2 Pro provides. 2 cotton swabs in the scope of delivery make for an easy and clean application on the CPU. The alcohol pads that come with DC2 Pro allow the user to purge the CPU thoroughly without residues.