Yealink VCC22 Black, Silver 1920 x 1080 pixels 60 fps CMOS 25.4 / 3 mm (1 / 3")
Product code:
1303062
Brand:
Yealink
Product name:
VCC22
Bullet Points Yealink VCC22 Black, Silver 1920 x 1080 pixels 60 fps CMOS 25.4 / 3 mm (1 / 3"):
- 12x optical, Pan/Tilt/Zoom functionality
- Full HD 1080p60 video quality
- Power over Ethernet (PoE)
- Power supply/video/control three-in-one
- 1+8 multi-camera solution with VC800
- Multi-camera image splice
- Camera layout adjustment
- Up to 99 presets
Long product name Yealink VCC22 Black, Silver 1920 x 1080 pixels 60 fps CMOS 25.4 / 3 mm (1 / 3"):
1080p60, PoE, PTZ, 12x Zoom, 1/3” HD CMOS, HDMI, RJ45
Yealink VCC22 Black, Silver 1920 x 1080 pixels 60 fps CMOS 25.4 / 3 mm (1 / 3"):
VCC22, the Yealink next-gen video conferencing camera, is designed for Yealink VC800 Video Conferencing System with striking 1080p60 quality and developed optics. It has an HD CMOS sensor plus 12X optical zoom which power the VCC22 HD PTZ and deliver high-definition capture of up to 1080p60, presenting professional video images and excellent multi-environment adaptability.
Yealink VC800 supports up to 8 VCC22 cameras, developing a typical Yealink 1+8 multi-camera solution. This dead-zone-free solution is suitable for every large meeting room and auditorium, and it can send one multi-image video to the far side by piecing different video images from different cameras together. Furthermore, it supports various video layouts, including onePlusN, N*N, full screen, you can control the cameras or adjust camera layout by remote control, CP960 conference phone or control device as well, minus any pricey video matrix.
VCC22 supports PoE, which brings simple and easy deployment by connecting to PoE switch via standard RJ45 network cable (up to 100-meter long). In this way, power supply, video data transmission and signal control unifies as one, sharply reducing the complex installation precedures as well as the costly expenses.
Yealink VC800 supports up to 8 VCC22 cameras, developing a typical Yealink 1+8 multi-camera solution. This dead-zone-free solution is suitable for every large meeting room and auditorium, and it can send one multi-image video to the far side by piecing different video images from different cameras together. Furthermore, it supports various video layouts, including onePlusN, N*N, full screen, you can control the cameras or adjust camera layout by remote control, CP960 conference phone or control device as well, minus any pricey video matrix.
VCC22 supports PoE, which brings simple and easy deployment by connecting to PoE switch via standard RJ45 network cable (up to 100-meter long). In this way, power supply, video data transmission and signal control unifies as one, sharply reducing the complex installation precedures as well as the costly expenses.