ABYSM Atlantico 360 Processor All-in-one liquid cooler 12 cm Black 1 pc(s)
Product code:
833301
Brand:
ABYSM
Product name:
Atlantico 360
GTIN (EAN/UPC):
6940533542384
Bullet Points ABYSM Atlantico 360 Processor All-in-one liquid cooler 12 cm Black 1 pc(s):
- Processor All-in-one liquid cooler 12 cm
- Supported processor sockets: LGA 1150 (Socket H3), LGA 1151 (Socket H4), LGA 1155 (Socket H2), LGA 1156 (Socket H), LGA 1366 (Socket B), Socket 755, Socket AM2, Socket AM2+, Socket AM3, Socket AM3+, Socket AM4, Socket FM1, Socket FM2, Socket FM2+
- Pulse-width modulation (PWM) support
- 120 x 25 x 120 mm
- Black
- 1 pc(s)
Warranty:
3 years
Long product name ABYSM Atlantico 360 Processor All-in-one liquid cooler 12 cm Black 1 pc(s):
800 - 2200 rpm, 19 - 35 dB, 3 W, 12 V, 1.5 kg, Black
ABYSM Atlantico 360 Processor All-in-one liquid cooler 12 cm Black 1 pc(s):
Atlantico 360 is a 360 mm liquid cooling system with three fans. It is the perfect cooling system for the most extreme configurations and overclocking. Its quality is for the most demanding gamers who can enjoy long gaming sessions without worrying about the temperature of their CPU.
TUBES
The Atlantico 360 liquid cooling system features a tube of 460 mm in length and a thickness of 3.4 mm that allows the correct cooling flow so that the temperature of the CPU is always optimal.
FANS
The Atlantico 360 liquid cooling system has three fans that allows heat removal faster in equipment usually prone to overheating.
DISPLAY
The liquid cooling system Atlantico 360 has a display that allows the checking the coolant temperature and the pump speed quickly and easily.
TEMPERATURE UNDER CONTROL
THE LIQUID COOLING SYSTEM ATLANTICO 360 GUARANTEES THE MOST DEMANDING GAMERS WILL HAVE TOTAL CONTROL OF THE TEMPERATURE OF THEIR EQUIPMENT
TUBES
The Atlantico 360 liquid cooling system features a tube of 460 mm in length and a thickness of 3.4 mm that allows the correct cooling flow so that the temperature of the CPU is always optimal.
FANS
The Atlantico 360 liquid cooling system has three fans that allows heat removal faster in equipment usually prone to overheating.
DISPLAY
The liquid cooling system Atlantico 360 has a display that allows the checking the coolant temperature and the pump speed quickly and easily.
TEMPERATURE UNDER CONTROL
THE LIQUID COOLING SYSTEM ATLANTICO 360 GUARANTEES THE MOST DEMANDING GAMERS WILL HAVE TOTAL CONTROL OF THE TEMPERATURE OF THEIR EQUIPMENT