Catalog Object Cloud
Lindy

Lindy 36625 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.5 m USB A 5 Gbit/s Grey

Product code:
36625
Brand:
Lindy
Product name:
36625
GTIN (EAN/UPC):
4002888366250
Bullet Points Lindy 36625 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.5 m USB A 5 Gbit/s Grey:
  • Superior performance and design USB 3.0 Type A cable
  • Supports SuperSpeed data transfer speeds up to 5Gbps
  • Chrome design ABS housing, 24K gold plated connectors and contacts
  • Triple shielded cable, corrosion resistant, high performance tinned copper conductors
  • SuperSpeed, USB 3.0, 5Gbps
Long product name Lindy 36625 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.5 m USB A 5 Gbit/s Grey:
0.5m Cromo USB 3.2 Type A to A Cable, 5Gbps, Cromo Line
Lindy 36625 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.5 m USB A 5 Gbit/s Grey:
Cat.6 S/FTP network cable with support for bandwidth up to 250MHz and features a snagless design with gold plated contacts for ethernet standards up to 1GBase-T.
 
Cat.6 cable for operating frequencies up to 250MHz in shielded version with braid as overall shield and foil shield for the individual wire pairs (S/FTP). Cat.6 cables are widespread throughout the professional sector. They are ideal for Gigabit Ethernet or AV extension applications. These cables are manufactured and tested according to the ISO/IEC 11801 specification. The cables are packaged individually in a polybag.
 
The gold-plated contacts ensure reliable, corrosion-free connections over extensive periods of time. A robust snagless strain relief design prevents damage to the connector latch during installation and removal.
 
The halogen-free sheath material of the LSZH cable makes the product suitable for use in public spaces with its low smoke emission and elimination of toxic halogen emissions.