Catalog Object Cloud
Epson

Epson SureColor SC-T3100x large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Product code:
C11CJ15301A0
Brand:
Epson
Product family:
SureColor
Product name:
SC-T3100x
GTIN (EAN/UPC):
8715946679471
Bullet Points Epson SureColor SC-T3100x large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
  • Refillable ink solution: Kinder to the environment and your wallet
  • Easy to use: Highly intuitive interface to get you up and running in no time
  • Easy paper change: Switch between rolls and sheets, with ease
  • Discreet design: Clean lines - small footprint
  • Peace of mind: Dust-proof design and NVT help prevent misprints and reduce downtime
Long product name Epson SureColor SC-T3100x large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
PrecisionCore Print Head, 2400 x 1200 DPI, A1, A2, A2+, A3+, A3, A4, B1, B2, B3, B4, B5, 28 W, 38 kg
Epson SureColor SC-T3100x large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
The SC-T3100x is designed for those who demand a professional print output from a 24-inch, entry-level printer that includes an automatic A4/A3 sheetfeeder. Whether you're producing posters, POS, or high print volume CAD/GIS prints, where space is an issue, this robust, compact printer boasts a low total cost of ownership, high print accuracy, and is extremely reliable.

Refillable ink solution

The SC-T3100x uses a refillable ink solution (140ml bottles) rather than cartridges, for convenience and low running costs. The printer can even be refilled while printing.

Peace of mind

Unique Nozzle Verification Technology (NVT) helps prevent misprints and reduces downtime.

Ease of use

A suite of intuitive features, and supporting software tools, such as Epson Print Admin and Epson Print Automate, make this technical printer user-friendly. These include a 4.3-inch colour LCD touch panel and Wi-Fi connectivity. Also, the printer can be easily setup to ensure that you're up and running with a minimum of effort.

Seamless paper change

Change seamlessly between LFP roll and sheetfeed.

Accuracy and precision

Print technical, architectural and graphics drawings in great detail, with ease.

Clean design

White, compact and fits most environments. Boasts the smallest footprint in the Epson T-Series range.