Catalog Object Cloud
UNYKAch

UNYKAch Rack Case 4U 19″ UK4339H

Product code:
UK51918
Brand:
UNYKAch
Product name:
Rack Case 4U 19″ UK4339H
GTIN (EAN/UPC):
6974560221219
Bullet Points UNYKAch Rack Case 4U 19″ UK4339H:
  • Rack Server
  • Supported HDD sizes: 2.5,3.5" HDD/SSD combo cage
  • Number of 2.5" bays: 3 Number of 3.5" bays: 3
  • Anti-dust filter
  • SGCC
  • Black, Silver
Long product name UNYKAch Rack Case 4U 19″ UK4339H:
4U ATX, 3.25"/2.5", 7x Expansion slot, USB 3.0, USB Type C, ATX, 470 x 430 x 176 mm, 10.34 kg
UNYKAch Rack Case 4U 19″ UK4339H:
Introducing the UNYKA PRO 19" 4U Rack Case UK4339H. A professional chassis for mounting CPUs in 19" rack cabinets. It is a specially designed enclosure for the installation of high-performance computer equipment such as servers, industrial PCs, storage systems, data centers, laboratories, engineering, small businesses, SMEs, and more.

It features a spacious interior that is compatible with 360mm liquid cooling systems (the support is included), promoting airflow within the case. Constructed from high-strength steel, it incorporates a key lock on its front door for enhanced security.

This case provides space for ATX or redundant power supplies and is compatible with ATX motherboards. The UK4339H model features a vertical slot and has a USB 3.0 and a Type C port on its front.