AISENS ASUC-6P047-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey
Product code:
ASUC-6P047-GR
Brand:
AISENS
Product name:
ASUC-6P047-GR
GTIN (EAN/UPC):
8435739905210
Bullet Points AISENS ASUC-6P047-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
- Wired
- Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
- USB Power Delivery (USB PD)
Long product name AISENS ASUC-6P047-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
USB-C Dock 6 in 1, USB-C to 1xHDMI, 4xUSB-A, 1xUSB-C PD 100W, Grey, 15cm
AISENS ASUC-6P047-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
> USB-C to 1xHDMI, 4xUSB-A, 1xUSB-C PD 100W Converter
> This multi-function product features an aluminum casing, making it very lightweight, compact, and with a modern design.
> It's excellent for connecting expansion accessories to computers with a USB-C interface.
> Turn your laptop into a powerful workstation wherever you are.
> Connect a display via the HDMI port with a resolution of up to 3840×2160@60Hz, power a laptop or tablet using the USB-C PD port up to 100W; connect a mouse, keyboard, external hard drive, etc., and power your smartphone, e-reader, etc., using the USB Type-A ports.
> You'll never have to carry multiple single-function adapters again!
> This multi-function product features an aluminum casing, making it very lightweight, compact, and with a modern design.
> It's excellent for connecting expansion accessories to computers with a USB-C interface.
> Turn your laptop into a powerful workstation wherever you are.
> Connect a display via the HDMI port with a resolution of up to 3840×2160@60Hz, power a laptop or tablet using the USB-C PD port up to 100W; connect a mouse, keyboard, external hard drive, etc., and power your smartphone, e-reader, etc., using the USB Type-A ports.
> You'll never have to carry multiple single-function adapters again!