UNYKAch PC Case ATX Revelat Mesh Compact Edition
Product code:
UK121805
Brand:
UNYKAch
Product name:
PC Case ATX Revelat Mesh Compact Edition
GTIN (EAN/UPC):
8436617921308
Bullet Points UNYKAch PC Case ATX Revelat Mesh Compact Edition:
- Tempered Glass Side Panel.
- 4 Integrated ARGB Fans.
- 2 x USB 3.0 / 1 x USB 2.0 + HD Audio.
- Supports GPUs up to 340 mm.
- Supports liquid cooling systems up to 360 mm.
Long product name UNYKAch PC Case ATX Revelat Mesh Compact Edition:
ATX, 2.5"/3.5", 7x PCIE, USB 3.0, USB 2.0, 3.5 mm, 4x 120 mm, ARGB, 388 x 218 x 448 mm, 5.66 kg, Black
UNYKAch PC Case ATX Revelat Mesh Compact Edition:
The Revelat MESH Compact Edition from Unykach combines the thermal performance of an open chassis with a tempered glass side panel to proudly showcase your custom hardware. Design, airflow, and RGB style in a single chassis.
Its shorter and more compact size compared to its bigger sibling doesn’t limit its versatility. The Revelat MESH Compact Edition is compatible with ATX, Micro ATX, and ITX motherboards, and supports graphics cards up to 340 mm in length. It also allows the installation of liquid cooling systems up to 240 mm, ensuring optimal airflow to keep your hardware at ideal temperatures, even under the most demanding conditions.
On the top panel, it features USB 3.0 and USB 2.0 ports, ensuring all your connections are always within easy reach. Perfect for gamers, content creators, and professionals who need fast and seamless connectivity.
With angular lines and minimalist details, the Revelat MESH Compact Edition blends futuristic design with practical functionality. Its matte black finish adds a premium touch that fits into any desktop environment.
ELEGANT DESIGN & IMPRESSIVE VISIBILITY
Dive into the game with our Revelat MESH Compact Edition gaming PC case, designed to deliver an immersive experience and exceptional performance. The mesh front panel and the 4 included ARGB fans ensure optimal cooling and consistent airflow, while the tempered glass side lets you visually connect with your rig.
Feel the power and beauty of your setup in every session!
TOP I/O PANEL
To make access and connectivity with all your devices easier, the UNYKAch Revelat MESH Compact Edition is equipped with a complete connectivity panel on the top. It features one USB 2.0 port alongside two USB 3.0 ports for efficient peripheral connections. It also includes an HD audio jack, ensuring optimal sound quality for your headphones or microphones.
For full control, the tower includes an LED control button, allowing you to easily customize the ARGB lighting to suit your style at any moment.
Top panel layout:
1 - Power button
2 - Reset
3 - USB 2.0
4 - HD Audio
5 - USB 3.0
OPTIMIZED SPACE FOR HIGH-END HARDWARE
The UNYKA Revelat MESH Compact Edition is designed to offer a spacious and well-structured interior, ideal for demanding builds. With dimensions of 388 mm (L) x 218 mm (W) x 448 mm (H), it supports full-size motherboards (ATX, Micro ATX, ITX) and next-generation graphics cards.
It supports CPU air coolers up to 165 mm in height and graphics cards up to 340 mm in length, ensuring compatibility with the most powerful components on the market.
In terms of storage, it allows the installation of up to 4 drives in the following combinations:
• 2 x 2.5" + 2 x 3.5"
• 3 x 2.5" + 1 x 3.5"
ADAPTABLE COOLING FOR SUPERIOR THERMAL PERFORMANCE
The Unykach Revelat MESH Compact Edition is designed for efficient and flexible thermal management. Its structure supports the installation of up to 8 fans, ensuring continuous airflow throughout the system. Additionally, it is compatible with liquid cooling solutions up to 240 mm, which can be installed on the top panel for enhanced heat dissipation. Whether you choose traditional air cooling or liquid cooling, this case guarantees your hardware stays at optimal temperatures at all times.
MAGNETIC DUST FILTERS
The Revelat MESH Compact Edition is designed to keep your system dust-free thanks to its wide ventilation grills and two strategically placed dust filters on the top and bottom. These magnetic filters can be easily removed and reattached, ensuring fast and efficient cleaning for optimal performance.
PREINSTALLED ARGB FANS
The UNYKA Revelat MESH Compact Edition includes four 120 mm ARGB fans, designed to offer the perfect balance between performance and silence. Plus, their customizable ARGB lighting adds a unique aesthetic touch to your setup.
Its shorter and more compact size compared to its bigger sibling doesn’t limit its versatility. The Revelat MESH Compact Edition is compatible with ATX, Micro ATX, and ITX motherboards, and supports graphics cards up to 340 mm in length. It also allows the installation of liquid cooling systems up to 240 mm, ensuring optimal airflow to keep your hardware at ideal temperatures, even under the most demanding conditions.
On the top panel, it features USB 3.0 and USB 2.0 ports, ensuring all your connections are always within easy reach. Perfect for gamers, content creators, and professionals who need fast and seamless connectivity.
With angular lines and minimalist details, the Revelat MESH Compact Edition blends futuristic design with practical functionality. Its matte black finish adds a premium touch that fits into any desktop environment.
ELEGANT DESIGN & IMPRESSIVE VISIBILITY
Dive into the game with our Revelat MESH Compact Edition gaming PC case, designed to deliver an immersive experience and exceptional performance. The mesh front panel and the 4 included ARGB fans ensure optimal cooling and consistent airflow, while the tempered glass side lets you visually connect with your rig.
Feel the power and beauty of your setup in every session!
TOP I/O PANEL
To make access and connectivity with all your devices easier, the UNYKAch Revelat MESH Compact Edition is equipped with a complete connectivity panel on the top. It features one USB 2.0 port alongside two USB 3.0 ports for efficient peripheral connections. It also includes an HD audio jack, ensuring optimal sound quality for your headphones or microphones.
For full control, the tower includes an LED control button, allowing you to easily customize the ARGB lighting to suit your style at any moment.
Top panel layout:
1 - Power button
2 - Reset
3 - USB 2.0
4 - HD Audio
5 - USB 3.0
OPTIMIZED SPACE FOR HIGH-END HARDWARE
The UNYKA Revelat MESH Compact Edition is designed to offer a spacious and well-structured interior, ideal for demanding builds. With dimensions of 388 mm (L) x 218 mm (W) x 448 mm (H), it supports full-size motherboards (ATX, Micro ATX, ITX) and next-generation graphics cards.
It supports CPU air coolers up to 165 mm in height and graphics cards up to 340 mm in length, ensuring compatibility with the most powerful components on the market.
In terms of storage, it allows the installation of up to 4 drives in the following combinations:
• 2 x 2.5" + 2 x 3.5"
• 3 x 2.5" + 1 x 3.5"
ADAPTABLE COOLING FOR SUPERIOR THERMAL PERFORMANCE
The Unykach Revelat MESH Compact Edition is designed for efficient and flexible thermal management. Its structure supports the installation of up to 8 fans, ensuring continuous airflow throughout the system. Additionally, it is compatible with liquid cooling solutions up to 240 mm, which can be installed on the top panel for enhanced heat dissipation. Whether you choose traditional air cooling or liquid cooling, this case guarantees your hardware stays at optimal temperatures at all times.
MAGNETIC DUST FILTERS
The Revelat MESH Compact Edition is designed to keep your system dust-free thanks to its wide ventilation grills and two strategically placed dust filters on the top and bottom. These magnetic filters can be easily removed and reattached, ensuring fast and efficient cleaning for optimal performance.
PREINSTALLED ARGB FANS
The UNYKA Revelat MESH Compact Edition includes four 120 mm ARGB fans, designed to offer the perfect balance between performance and silence. Plus, their customizable ARGB lighting adds a unique aesthetic touch to your setup.