Catalog Object Cloud
Nanocable

Nanocable USB 2.0, 1m USB cable USB C USB A 0.48 Gbit/s Black

Product code:
10.01.2101
Brand:
Nanocable
Product name:
USB 2.0, 1m
GTIN (EAN/UPC):
8433281007710
Bullet Points Nanocable USB 2.0, 1m USB cable USB C USB A 0.48 Gbit/s Black:
  • Ideal for connecting your new USB-C mobile / tablet device to a computer with a standard USB-A port.
  • The cable offerup to 3 amps of charge, so you can use it to charge your mobile device, tablet, laptop Etc.
  • Data transfer ratup to 480Mbps
  • Compatible with ports with Thunderbolt ™ 3.
  • The Type-C USB connector is easier to use than previous generation USB connectors. Its reversible design allows you to connect devices with either side facinup. The USB-C cable is USB-IF certified, which means that it complies with all specifications for USB 2.0. Meters
  • Color: Black
  • RoHS
  • Performance Test: 100% tested
Long product name Nanocable USB 2.0, 1m USB cable USB C USB A 0.48 Gbit/s Black:
USB 2.0 cable 3A, type USB-C/M-A/M, black, 1.0m
Nanocable USB 2.0, 1m USB cable USB C USB A 0.48 Gbit/s Black:
USB 2.0 cable with type USB-C conector male at one end and type A male at the other