Catalog Object Cloud
EnGenius

EnGenius Cloud7 2x2x2

Product code:
ECW526
Brand:
EnGenius
Product name:
Cloud7 2x2x2
GTIN (EAN/UPC):
0655216011328, 655216011328, 4711488350124
Bullet Points EnGenius Cloud7 2x2x2:
  • Tri- concurrent 802.11be Wi-Fi 7 architecture & backward-compatible
  • Supercharged speeds up to 5,800 Mbps on 6 GHz, 2,900 Mbps (5 GHz) & up to700 Mbps (2.4 GHz)
  • 10 GbE realizes greater throughput and supports 802.3at and 60W PoE injector input for flexible installation over 100 meters (328 feet)
  • WPA3 & WPA2-AES authentication support
  • Cloud Managed with AP & Mesh mode
  • Quick-scan device register & configuration and remote monitoring & troubleshooting
  • Cloud manage an unlimited number of APs from anywhere with the EnGenius Cloud App
  • Mesh Wireless Support simplifies setup, optimizes signals & self-heals
Warranty:
2 Years
Long product name EnGenius Cloud7 2x2x2:
2.4 GHz + 5 GHz + 6 GHz, 802.11be, 802.11a/b/g/n/ac/ax, MU-MIMO, 190 x 190 x 39.5 mm
EnGenius Cloud7 2x2x2:
EnGenius Cloud Managed Wi-Fi 7 2x2x2 Access Point ECW526 supports tri-concurrent 802.11be Wi-Fi 7 architecture, delivering supercharged speeds up to5,800 Mbps on 6 GHz, 2,900 Mbps (5 GHz), and up to 700 Mbps (2.4 GHz). With WPA3 & WPA2-AES authentication support, remote monitoring & troubleshooting, and Mesh Wireless Support for optimized signal quality, it's easy to set up and manage an unlimited number of APs with the EnGenius Cloud App.

Unleash the Power of Wi-Fi 7 with 10G Ethernet Port
The 10G Ethernet port allow faster and more efficient communication between the Wi-Fi 7 access points and the switches. This provides seamless integration with the existing network infrastructure that supports higher data rates and reduces the bottlenecks of networks.

Experience Ultimate Speed with Wi-Fi 7
The ECW526 Wi-Fi 7 wireless access point provides ultra-fast transmission speeds, especially over 5.8 Gbps in the 6 GHz band, and a total of up to 9.5 Gbps, ensuring a seamless and reliable experience in various scenarios.

Easy Networking with EnGenius Cloud To-Go
Remote management of Access Points anytime and anywhere with the
feature-rich and intuitive EnGenius Cloud To-Go mobile app.