Catalog Object Cloud
APC

APC Smart-UPS On-Line, 1000VA/1000W, Tower, 230V, 6x C13 IEC outlets, SmartSlot, Extended runtime, W/O rail kit

Product code:
SRT1000XLI
Brand:
APC
Product name:
Smart-UPS On-Line, 1000VA/1000W, Tower, 230V, 6x C13 IEC outlets, SmartSlot, Extended runtime, W/O rail kit
GTIN (EAN/UPC):
0731304340270, 731304340270
Bullet Points APC Smart-UPS On-Line, 1000VA/1000W, Tower, 230V, 6x C13 IEC outlets, SmartSlot, Extended runtime, W/O rail kit:
  • Double-conversion (Online)
  • 1 kVA 1000 W
  • Waveform: Sine
  • 12 AC outlet(s)
  • Sealed Lead Acid (VRLA) 48 V
  • Rackmount/Tower Black
Warranty:
3 years repair or replace (excluding battery) and 2 years for battery
Long product name APC Smart-UPS On-Line, 1000VA/1000W, Tower, 230V, 6x C13 IEC outlets, SmartSlot, Extended runtime, W/O rail kit:
Smart-UPS On-Line, 1000VA/1000W, Tower, 230V, 6x C13 IEC outlets, SmartSlot, Extended runtime, W/O rail kit
APC Smart-UPS On-Line, 1000VA/1000W, Tower, 230V, 6x C13 IEC outlets, SmartSlot, Extended runtime, W/O rail kit:
This APC Smart-UPS is designed for IT professionals or network administrators to maintain business uptime and continuity. This 1000VA on-line tower UPS provides pure sine wave power and extended runtime to support critical electronics during power disruptions. It comes with 1x IEC 320 C14 input and 6x IEC 320 C13 outlets. It has a SmartSlot for optional Network Management Card that enables graceful shutdown of physical servers, virtual machines & HCI Clusters via PowerChute Network Shutdown. The UPS can connect to EcoStruxure IT or third-party centralized management platforms. The UPS has a 3-year warranty, and the built-in lead-acid battery has a 2-year warranty. The UPS is compatible with SRTRK4 (4-post) and SRTRK3 (2-post) rail kits sold separately.