Catalog Object Cloud
Mars Gaming

Mars Gaming MMW3W, Wireless Gaming Mouse, RGB Flow, Ultralight 79g, 3200DPI, White

Product code:
MMW3W
Brand:
Mars Gaming
Product name:
MMW3W, Wireless Gaming Mouse, RGB Flow, Ultralight 79g, 3200DPI, White
GTIN (EAN/UPC):
8435693100027
Bullet Points Mars Gaming MMW3W, Wireless Gaming Mouse, RGB Flow, Ultralight 79g, 3200DPI, White:
  • 2.4G USB wireless technology
  • Professional 3200 DPI optical sensor
  • RGB Flow lighting
  • HUANO mechanical switches
Long product name Mars Gaming MMW3W, Wireless Gaming Mouse, RGB Flow, Ultralight 79g, 3200DPI, White:
2.4Ghz USB Receiver, Lithium-Ion, 125x64x42mm, 800/1600/3200 DPI, RGB Flow, White
Mars Gaming MMW3W, Wireless Gaming Mouse, RGB Flow, Ultralight 79g, 3200DPI, White:
Lightness, spectacularity, precision and maximum freedom of movement: the MMW3 mouse combines advanced gaming features with 2.4G wireless technology and an internal rechargeable battery for maximum freedom of use, offering total mobility. With a professional optical sensor of up to 3200 DPI, ultra-light HIVE structure, RGB Flow lighting and 3 predefined profiles, you get everything you need to play without restrictions.

HIVE ULTRALIGHT DESIGN WITH RGB FLOW
Built with an ultra-light hive design, the MMW3 offers you a complete wireless mouse with internal battery weighing just 79 grams. It also has a spectacular RGB Flow LED lighting system with automatic color transition that changes tones while you play, maximizing its aesthetics on your desk.

AVAILABLE IN 3 COLORS
Available in three colors: black, white and pink. Choose the one that best suits your setup!



RGB Flow LightingRECHARGEABLE BATTERY WITH ADVANCED ENERGY SAVING SYSTEM
The MMW3 uses a convenient, long-lasting internal rechargeable battery that features a built-in standby function that turns off the optical sensor when you're not using the mouse. It also has a bottom switch that allows you to perform 3 different actions: mouse off, mouse on without LED, and mouse on with LED. This way, you can fully customize how you want to use your MMW3 and save energy by extending the battery life.

BUILT-IN WIRELESS USB RECEIVER
The MMW3’s USB wireless receiver is housed in the bottom of the mouse. With convenient access and a covered slot to store the receiver whenever you need it, you can take the MMW3 with you without fear of losing the USB connector. It features 2.4GHz wireless transmission technology, developed to ensure direct synchronization without delay and to emit a constant reliable signal. Far superior to Bluetooth-based solutions.

3200 DPI OPTICAL SENSOR
The MMW3 guarantees total speed and precision in every movement with a 3200 DPI optical sensor and up to 3 different profiles of 800, 1600 and 3200 so you can regulate the intensity of your movements. Decide which profile best suits each situation and change it comfortably with just a button located next to the scroll wheel.

HUANO MECHANICAL SWITCHES
To achieve the highest precision of every action during the game, HUANO mechanical switches offer an optimal keystroke at all times, transmitting your commands at high speed and making each movement fluid and direct. In addition, they have incredible durability that will extend the life of your mouse to the maximum.

TOTAL FREEDOM OF MOVEMENT
The MMW3's 2.4G wireless design lets you play without restrictions, anywhere, and with total freedom to glide across the desktop. No matter how extreme the game or how precise the play, you'll be ready for action in any situation.