Catalog Object Cloud
Equip

Equip 17"-35" Gaming Dual Monitor Desk Mount

Product code:
650191
Brand:
Equip
Product name:
17"-35" Gaming Dual Monitor Desk Mount
GTIN (EAN/UPC):
4015867243046
Bullet Points Equip 17"-35" Gaming Dual Monitor Desk Mount:
  • Display Support: Dual 17–35″ monitors
  • Load Rating: 12 kg per screen
  • VESA: 100×100 (standards compliant)
  • Motion: Tilt, swivel, 180° rotation
  • Lift Assist: Spring-assisted up/down movement
  • Tension Tuning: Built-in spring adjustment for perfect balance
  • Cable Management: Integrated channels for a tidy setup
  • Mount Type: Wall-mounted, space-saving design
Long product name Equip 17"-35" Gaming Dual Monitor Desk Mount:
17"-35" Gaming Dual Monitor Desk Mount
Equip 17"-35" Gaming Dual Monitor Desk Mount:
The 17"–35" Gaming Dual Monitor Desk Mount is designed to elevate gaming and productivity setups by providing stable, flexible support for two monitors. Compatible with screens ranging from 17" to 35", this mount supports most flat and curved monitors with standard VESA mounting patterns, making it ideal for immersive gaming, streaming, content creation, and multitasking environments.

Built with a robust steel and aluminum structure, the dual monitor mount ensures excellent load capacity and long-term durability, even when supporting larger gaming displays. Each arm operates independently, allowing precise adjustment of height, tilt, swivel, and rotation to achieve optimal viewing angles. Both portrait and landscape orientations are supported, giving users full control over their screen configuration.