Catalog Object Cloud
Seagate

Seagate Expansion STKM2000400 external hard drive 2 TB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Product code:
STKM2000400
Brand:
Seagate
Product family:
Expansion
Product name:
STKM2000400
GTIN (EAN/UPC):
3660619040247, 0763649160473, 763649160473, 4066582658004
Bullet Points Seagate Expansion STKM2000400 external hard drive 2 TB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
  • 2 TB
  • USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • Black
Warranty:
2 year
Long product name Seagate Expansion STKM2000400 external hard drive 2 TB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
2TB, USB 3.0, 80 x 12.6 x 115.3mm, 0.159kg
Seagate Expansion STKM2000400 external hard drive 2 TB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
Seagate Expansion portable drive, add-on storage for your PC
The Seagate ® Expansion portable drive is compact and perfect for on- the-go. Instantly add more storage space to your PC or Mac and take large files with you when you travel. Setup is simple and straightforward; simply connect a single USB cable and you are ready to go. The drive is powered from the USB cable, so there is no need for an external power supply. Plus, it is automatically recognized by the Windows ® or Mac operating system, so there is no software to install and nothing to configure. Saving files is easy—simply drag-and-drop. Take advantage of the fast data transfer speeds with the USB 3.0 interface by connecting to a USB 3.0 port. Plus, Seagate Expansion comes with Rescue Data Recovery Services 1 for additional peace of mind.