Conceptronic DJEBBEL 8, Gaming USB Mouse, 8 Programmable Buttons, 4000 DPI
Product code:
DJEBBEL02B
Brand:
Conceptronic
Product name:
DJEBBEL 8, Gaming USB Mouse, 8 Programmable Buttons, 4000 DPI
GTIN (EAN/UPC):
4015867209233
Bullet Points Conceptronic DJEBBEL 8, Gaming USB Mouse, 8 Programmable Buttons, 4000 DPI:
- High-sensitivity IC sensor for lag-free experience
- All buttons are fully programmable (for Windows only)
- Adjustable up to 4000 DPI
- Built-in weight block
- Ergonomic design for extended use
- Colorful LED lighting built in
Long product name Conceptronic DJEBBEL 8, Gaming USB Mouse, 8 Programmable Buttons, 4000 DPI:
4000 DPI, USB A, 60IPS, 20g, 500Hz/1ms, 140 g
Conceptronic DJEBBEL 8, Gaming USB Mouse, 8 Programmable Buttons, 4000 DPI:
Experience the ultimate in gaming performance with the Conceptronic DJEBBEL Gaming Mouse.
Equipped with a highly-responsive IC sensor to negate lag and promote a real-time gaming experience, the mouse is equipped with two DPI controls to quickly adjust sensitivity and accuracy. All buttons can be customized to perform different functions, with custom software that allows macro editing. Highly engineered ergonomic design and a sturdy, rubberized finishing provides superior grip and manual dexterity. An absolutely essential part of any serious gamer’s toolkit.
Equipped with a highly-responsive IC sensor to negate lag and promote a real-time gaming experience, the mouse is equipped with two DPI controls to quickly adjust sensitivity and accuracy. All buttons can be customized to perform different functions, with custom software that allows macro editing. Highly engineered ergonomic design and a sturdy, rubberized finishing provides superior grip and manual dexterity. An absolutely essential part of any serious gamer’s toolkit.