Catalog Object Cloud
Acer

Acer Veriton N N2590G Intel® Core™ i3 i3-1315U 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Mini PC Silver

Product code:
DT.R0EEB.00A
Brand:
Acer
Product family:
Veriton
Product series:
N
Product name:
N2590G
13th Gen Intel® Core™ Processors. Delivering Superior Performance Where You Need It Most.<br><br>Take the next evolutionary leap with the performance hybrid architecture of 13th Generation Intel® Core™ processors. Get the performance you need, where you need it—whether you’re a gamer, creator, streamer, or everyday user. Whatever you’re into, do more of it, whenever you want.
Bullet Points Acer Veriton N N2590G Intel® Core™ i3 i3-1315U 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Mini PC Silver:
  • FreeDOS
  • Intel Core i3-1315U (10MB Cache)
  • 8GB DDR4-SDRAM & 512GB SSD
Long product name Acer Veriton N N2590G Intel® Core™ i3 i3-1315U 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Mini PC Silver:
Intel Core i3-1315U (10MB Cache), 8GB DDR4-SDRAM, 512GB SSD, Intel UHD Graphics, LAN, FreeDOS
Acer Veriton N N2590G Intel® Core™ i3 i3-1315U 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Mini PC Silver:
Save space with this powerful, small form factor desktop computer. With enough power to operate most popular applications and entertainment on 4K screens, it’s ideal for nearly any situation.

Small Form Factor
This small form factor PC is ideal for users who need flexible positioning options. Users get to choose from vertical, horizontal, or optional VESA mounting.

Fast Performance
With a fast 11th Generation Intel® Core™ processor1 with integrated UHD graphics, this device is capable of running the latest software and games on glorious 4K resolution. Enjoy an extra boost to performance with the up to 32 GB DDR4 3200MHz RAM.

Fast Connectivity
Users get fast flexible access to networks and the internet with up to Wi-Fi 6 (802.11x and 2x2 MIMO) and an RJ45 port.

Impeccable Security
Achieve enterprise-level security and manageability with firmware based TPM and Kensington lock to provide physical protection to your data.

Many Ports
Users demand many ports to connect external devices, and this device doesn’t disappoint. Make efficient use of the up to six USB ports, including one USB 3.2 Gen 2 Type A port and one USB 3.2 Gen 2 Type-C™. Two monitors can also be connected using the HDMI and DisplayPort connections.

Plenty of Storage
For storing apps, media and downloaded games and TV shows users demand plenty of storage, thankfully this device comes with up to 1 TB of 2.5” SATA hard drive and up to 512 GB fast-access M.2 NVMe PCIe SSD.