Catalog Object Cloud
XPG

XPG STARKER AIR BTF Mid-Tower Black

Product code:
75261577
Brand:
XPG
Product name:
XPG STARKER AIR BTF Mid-Tower Black
GTIN (EAN/UPC):
4711085949066
Bullet Points XPG STARKER AIR BTF Mid-Tower Black:
  • Premium RGB-illuminated steel magnetic front panel featuring a dynamic carved design
  • Supports 360mm radiators and up to 12x 120mm fans or 6x 140mm fans
  • 4x pre-installed 120mm daisy chained ARGB fans
  • Supports up to ATX reverse-connector motherboards with 37mm deep routing track for clean cable management
  • Supports standard mini-ITX, micro-ATX, ATX, and E-ATX motherboards
  • Tool-free side and tempered glass panels
  • Supports high-end graphics cards up to 390mm long, with rotatable bracket for vertical GPU installation
  • Supports up to 4x 2.5" SSD or 3x 3.5" HDD with a removable HDD tray
  • Convenient lighting control with RGB LED button
  • 4 removable dust filters, including a full-size filter in the bottom
Warranty:
2 Years
Long product name XPG STARKER AIR BTF Mid-Tower Black:
Mid-Tower, E-ATX, ATX, Micro-ATX , Mini-ITX ATX / m-ATX, USB 3.2 Type C, 2 x USB 3.2 Type A, 8.75kg, Tempered glass / SPCC, Black
XPG STARKER AIR BTF Mid-Tower Black:
STYLE. AIRFLOW. PERFORMANCE.
XPG STARKER AIR BTF is the ultimate ATX PC case, crafted for extreme gamers seeking top-tier performance and design. It supports both standard E-ATX motherboards and ATX reverse-connector motherboards, offering versatility for various build configurations. With room for 360mm radiators and up to 12x 120mm fans, it ensures superior airflow and ventilation, keeping high-end components cool during intense gaming sessions. This PC case is built for those who demand both exceptional functionality and bold, cutting-edge design in their setups.

Unparalleled Craftsmanship & Style
Bask in the exceptional craftsmanship of STARKER AIR BTF. Featuring a premium steel front panel with a dynamic carved design that delivers both durability and elegance. The finely detailed carving and metallic perforated design not only enhances the case's aesthetic appeal, but also ensures excellent airflow and ventilation for your system. Equipped with a customizable RGB lighting strip, you can easily control and personalize the lighting effects to match your style or setup atmosphere.

360mm Radiator Support
STARKER AIR BTF offers exceptional cooling potential with support for 360mm, 280mm, 240mm, and 120mm radiators at both the front and top, while also supporting up to a 140mm in the rear. This ensures efficient cooling for high-end processors and overclocking, keeping your system running at optimal temperatures, even under heavy loads.

Outstanding Airflow
Including 4 pre-installed 120mm daisy-chained ARGB fans, STARKER AIR BTF supports up to 12x 120mm fans or a combination of 6x 140mm and 3x 120mm fans, providing outstanding airflow for even the most demanding builds. The pre-installed ARGB fans can be seamlessly controlled through compatible motherboard software, allowing for synchronized lighting effects with the rest of your ARGB components, for a stunning, unified setup.

Quick & Easy Access
STARKER AIR BTF features a magnetic front panel, allowing for easy removal and quick access to clean the front dust filter. It also includes tool-free tempered glass and side panels, providing a hassle-free installation experience, whether you're building your system or upgrading components. Designed for convenience and efficiency, STARKER AIR BTF makes maintaining and enhancing your rig easier than ever.

Reverse-Connector Motherboard Compatibility
STARKER AIR BTF supports up to E-ATX standard motherboards and is fully compatible with next-gen ATX and m-ATX reverse-connector boards, such as the ASUS BTF and MSI PROJECT ZERO series. These innovative designs hide cables and connectors for a sleek, minimalist look inside the case. Additionally, with 37mm of space behind the motherboard tray, it simplifies cable management and ensures a comfortable fit for both rear and standard cabling configurations.

High-End Graphics Card Support
As next-gen graphics cards continue to grow in size, larger spaces for mounting become a necessity. STARKER AIR BTF accommodates GPUs up to 390mm in length for this very reason. For added versatility, the GPU bracket can be removed and rotated 90 degrees, allowing you the option to install your graphics card vertically, enhancing both aesthetics and airflow.

Space for All Your Needs
STARKER AIR BTF includes an E-ATX bracket, allowing you to install an E-ATX motherboard or utilize the space for 2x 2.5" or 1x 3.5" drive bays. Alternatively, you can remove the bracket to install up to 2x additional 120mm fans on the side, enhancing airflow and improving overall system ventilation.

Versatile I/O Ports
The I/O ports include a USB Type-C connector that delivers data transfer speeds up to 20 Gbps and supports fast charging up to 60 watts with compatible motherboards. Additionally, the case features 2x USB 3.2 Type-A ports and an LED control button, allowing you to easily change lighting effects without the need for additional software.

4x Removable Dust Filters
To effectively protect your system from dust, STARKER AIR BTF is equipped with 4 full-size magnetic filters located at the front, top, side, and bottom of the chassis. These filters are easily removable for cleaning without the need to open the case frequently. By minimizing dust accumulation on internal components, the filters help extend the lifespan of your hardware, reducing wear and tear and maintaining a cleaner environment for optimal performance.