AISENS USB-C Dock 12 in 1, USB-C A 2xHDMI, 1xRJ45, 3xUSB-A, 2xUSB-C, 1xUSB-C PD, 1xAudio, 1xSD, 1xMicro SD, Grey, 30cm
Product code:
ASUC-12P005-GR
Brand:
AISENS
Product name:
USB-C Dock 12 in 1, USB-C A 2xHDMI, 1xRJ45, 3xUSB-A, 2xUSB-C, 1xUSB-C PD, 1xAudio, 1xSD, 1xMicro SD, Grey, 30cm
GTIN (EAN/UPC):
8436574709209
Bullet Points AISENS USB-C Dock 12 in 1, USB-C A 2xHDMI, 1xRJ45, 3xUSB-A, 2xUSB-C, 1xUSB-C PD, 1xAudio, 1xSD, 1xMicro SD, Grey, 30cm:
- This multi-function product incorporates an aluminum casing making it very light, very small in size, modern in design and easy to transport
- It is excellent for connecting expansion accessories to computers with a USB-C interface
- Turn your laptop into a powerful workstation wherever you are
- Connect 2 displays via the HDMI port with a resolution of up to 3840x2160@60Hz, power a laptop or tablet via the USB-C PD port up to 100W; Ethernet port allows you to reliably access a wired network; Connect mouse, keyboard, external hard drive, etc. and power your smartphone, e-book reader, etc. using USB Type A or USB-C ports; You can also read memory cards and connect your headphones/microphone to talk or listen to your favorite music
- You will never have to carry multiple single-function adapters again!
Long product name AISENS USB-C Dock 12 in 1, USB-C A 2xHDMI, 1xRJ45, 3xUSB-A, 2xUSB-C, 1xUSB-C PD, 1xAudio, 1xSD, 1xMicro SD, Grey, 30cm:
USB-C Dock 12 in 1, USB-C A 2xHDMI, 1xRJ45, 3xUSB-A, 2xUSB-C, 1xUSB-C PD, 1xAudio, 1xSD, 1xMicro SD, Grey, 30cm
AISENS USB-C Dock 12 in 1, USB-C A 2xHDMI, 1xRJ45, 3xUSB-A, 2xUSB-C, 1xUSB-C PD, 1xAudio, 1xSD, 1xMicro SD, Grey, 30cm:
AISENS® – USB-C to 2xHDMI SST MST 4K@60Hz converter, 1XRJ45, 3xUSB-A 5G, 2xUSB-C 5G, 1xUSB-C PD 100W, 1xAUDIO 3.5mm, 1xSD card reader, 1xMICRO SD card reader