TP-Link Omada 16-Port 2.5G and 2-Port 10GE SFP+ L2+ Managed Switch with 8-Port PoE+
Product code:
SG3218XP-M2
Brand:
TP-Link
Product family:
Omada
Product name:
Omada 16-Port 2.5G and 2-Port 10GE SFP+ L2+ Managed Switch with 8-Port PoE+
GTIN (EAN/UPC):
4897098689721, 0840030709722, 840030709722, 4897098689752
Bullet Points TP-Link Omada 16-Port 2.5G and 2-Port 10GE SFP+ L2+ Managed Switch with 8-Port PoE+:
- 2.5G Ports for WiFi 7/6E/6: 8× 2.5 Gbps PoE+ ports & 8× 2.5 Gbps Non-PoE ports smash the 2.5G barrier and unlock the full potential of WiFi 7/6E/6 APs
- 10G Lightning-Fast Uplink: 2× 10 Gbps SFP+ slots enable high-bandwidth connectivity and non-blocking switching capacity
- 240 W PoE Budget: 8× 802.3at/af-compliant PoE+ ports with a total power supply of 250 W*
- Integrated into Omada SDN: Zero-Touch Provisioning (ZTP)**, Centralized Cloud Management, and Intelligent Monitoring
- Centralized Management: Cloud access and Omada app for ultra convenience and easy management
- Static Routing: Helps route internal traffic for more efficient use of network resources
- Robust Security Strategies: IP-MAC-Port Binding, ACL, Port Security, DoS Defend, Storm control, DHCP Snooping, 802.1X, Radius Authentication, and more
- Optimize Voice and Video Applications: L2/L3/L4 QoS and IGMP snooping
Warranty:
3 year limited warranty for normal product and 5 year warranty for managed switch
Long product name TP-Link Omada 16-Port 2.5G and 2-Port 10GE SFP+ L2+ Managed Switch with 8-Port PoE+:
16x 2.5 Gbps RJ45, 2x 10G SFP+ Slots, 120 Gbps, 89.28 Mpps, 16 K MAC, 9 KB Jumbo, 440 x 180 x 44 mm
TP-Link Omada 16-Port 2.5G and 2-Port 10GE SFP+ L2+ Managed Switch with 8-Port PoE+:
Ultrafast 2.5G PoE+ Managed Switch with 10G Uplink for Futuristic Network
2.5G Ports for WiFi 7/6E/6
16× 2.5 Gbps Ports Unlock the Full Potential of WiFi 7/6E/6 APs
10G Lightning-Fast Uplink Connection
2× 10 Gbps SFP+ Slots for High-Bandwidth Connectivity
250W PoE Budget
8× PoE+ Ports with Total 250 W Power Budget
Centralized Cloud Management
SDN Solutions Integration for a Highly Efficient Network
Unlock the Full Potential of WiFi 7/6E/6 with Multi-Gigabit PoE+ Ports
Featuring 8x PoE+ 2.5G ports, the switch is capable of future network expansion and deployment, providing sufficient bandwidth for incoming WiFi 7/6E/6 APs. Designed to use a single Ethernet cable for both data and power transmission, it supports up to 250W total PoE power budget* and flexible installation to fit in various application scenarios.
Enterprise Switch with 10G Uplink
2× 10 Gbps SFP+ slots provide non-blocking switching performance and ultra-low latency, so reliable and lightning-fast connections to server and other switches are easily built.
Software Defined Networking (SDN) with Cloud Access
Omada’s Software Defined Networking (SDN) platform integrates network devices, including access points, switches and gateways, providing 100% centralized cloud management. Omada creates a highly scalable network—all controlled from a single interface. Seamless wireless and wired connections are provided, ideal for use in hospitality, education, retail, offices, and more.
Advanced L3 Features***
An abundance of L2+ and L3 features are supported to help build a highly scalable and robust network, providing a reliable and efficient solution for enterprises, campuses and ISPs.
Secure Networking
Security features include IP-MAC-Port-VID Binding, Port Security, Storm Control and DHCP Snooping to defend against a range of network threats. An integrated list of common DoS attacks is available, making it easier than ever to prevent them. In addition, the Access Control Lists (ACL, L2 to L4) feature restricts access to sensitive network resources by denying packets based on source and destination MAC address, IP address, TCP/UDP ports or VLAN ID. Users’ network access can be controlled via 802.1X authentication, which works with a RADIUS/Tacacs+ server to grant access only when valid user credentials are provided.
Enterprise Level Features
A complete lineup of L2+ features are supported, including 802.1Q VLAN, Port Mirroring, STP/RSTP/MSTP, Link Aggregation Control Protocol, and 802.3x Flow Control. Advanced IGMP Snooping ensures the switch intelligently forwards multicast streams to only the appropriate subscribers, cutting out unnecessary traffic, while IGMP throttling & filtering restrict each subscriber on a port level to prevent unauthorized multicast access. Static Routing is a simple way of segmenting the network and internally routs traffic through the switch for improved efficiency.
Advanced QoS
Voice and video traffic can be prioritized based on IP address, MAC address, TCP port number, UDP port number, and more. With QoS (Quality of Service), voice and video services remain smooth, even when bandwidth is in short supply.
ISP Features
QinQ, L2PT PPPoE ID Insertion and IGMP authentication features are provided, developed with service providers in mind. 802.3ah OAM and Device Link Detection Protocol (DLDP) offer easy monitoring and troubleshooting of Ethernet links.
IPv6 Support
IPv6 functions such as Dual IPv4/IPv6 Stack, MLD Snooping, IPv6 ACL, DHCPv6 Snooping, IPv6 Interface, Path Maximum Transmission Unit (PMTU) Discovery and IPv6 Neighbor Discover guarantee your network is ready for the Next Generation Network (NGN) without upgrading your hardware.
2.5G Ports for WiFi 7/6E/6
16× 2.5 Gbps Ports Unlock the Full Potential of WiFi 7/6E/6 APs
10G Lightning-Fast Uplink Connection
2× 10 Gbps SFP+ Slots for High-Bandwidth Connectivity
250W PoE Budget
8× PoE+ Ports with Total 250 W Power Budget
Centralized Cloud Management
SDN Solutions Integration for a Highly Efficient Network
Unlock the Full Potential of WiFi 7/6E/6 with Multi-Gigabit PoE+ Ports
Featuring 8x PoE+ 2.5G ports, the switch is capable of future network expansion and deployment, providing sufficient bandwidth for incoming WiFi 7/6E/6 APs. Designed to use a single Ethernet cable for both data and power transmission, it supports up to 250W total PoE power budget* and flexible installation to fit in various application scenarios.
Enterprise Switch with 10G Uplink
2× 10 Gbps SFP+ slots provide non-blocking switching performance and ultra-low latency, so reliable and lightning-fast connections to server and other switches are easily built.
Software Defined Networking (SDN) with Cloud Access
Omada’s Software Defined Networking (SDN) platform integrates network devices, including access points, switches and gateways, providing 100% centralized cloud management. Omada creates a highly scalable network—all controlled from a single interface. Seamless wireless and wired connections are provided, ideal for use in hospitality, education, retail, offices, and more.
Advanced L3 Features***
An abundance of L2+ and L3 features are supported to help build a highly scalable and robust network, providing a reliable and efficient solution for enterprises, campuses and ISPs.
Secure Networking
Security features include IP-MAC-Port-VID Binding, Port Security, Storm Control and DHCP Snooping to defend against a range of network threats. An integrated list of common DoS attacks is available, making it easier than ever to prevent them. In addition, the Access Control Lists (ACL, L2 to L4) feature restricts access to sensitive network resources by denying packets based on source and destination MAC address, IP address, TCP/UDP ports or VLAN ID. Users’ network access can be controlled via 802.1X authentication, which works with a RADIUS/Tacacs+ server to grant access only when valid user credentials are provided.
Enterprise Level Features
A complete lineup of L2+ features are supported, including 802.1Q VLAN, Port Mirroring, STP/RSTP/MSTP, Link Aggregation Control Protocol, and 802.3x Flow Control. Advanced IGMP Snooping ensures the switch intelligently forwards multicast streams to only the appropriate subscribers, cutting out unnecessary traffic, while IGMP throttling & filtering restrict each subscriber on a port level to prevent unauthorized multicast access. Static Routing is a simple way of segmenting the network and internally routs traffic through the switch for improved efficiency.
Advanced QoS
Voice and video traffic can be prioritized based on IP address, MAC address, TCP port number, UDP port number, and more. With QoS (Quality of Service), voice and video services remain smooth, even when bandwidth is in short supply.
ISP Features
QinQ, L2PT PPPoE ID Insertion and IGMP authentication features are provided, developed with service providers in mind. 802.3ah OAM and Device Link Detection Protocol (DLDP) offer easy monitoring and troubleshooting of Ethernet links.
IPv6 Support
IPv6 functions such as Dual IPv4/IPv6 Stack, MLD Snooping, IPv6 ACL, DHCPv6 Snooping, IPv6 Interface, Path Maximum Transmission Unit (PMTU) Discovery and IPv6 Neighbor Discover guarantee your network is ready for the Next Generation Network (NGN) without upgrading your hardware.
Disclaimer TP-Link Omada 16-Port 2.5G and 2-Port 10GE SFP+ L2+ Managed Switch with 8-Port PoE+ $SG3218XP-M2:
*PoE budget calculations are based on laboratory testing. Actual PoE power budget is not guaranteed and will vary as a result of client limitations and environmental factors.
**Zero-Touch Provisioning requires the use of Omada Cloud-Based Controller. Please go to Omada Cloud-Based Controller Product List to find all the models supported by Omada Cloud-Based Controller.
***ISP features can only be configured in standalone mode.
**Zero-Touch Provisioning requires the use of Omada Cloud-Based Controller. Please go to Omada Cloud-Based Controller Product List to find all the models supported by Omada Cloud-Based Controller.
***ISP features can only be configured in standalone mode.