Catalog Object Cloud
Viewsonic

Viewsonic VA 24” Full HD 120Hz Monitor with HDMI and VGA

Product code:
VA24E1-H
Brand:
Viewsonic
Product family:
VA
Product name:
24” Full HD 120Hz Monitor with HDMI and VGA
GTIN (EAN/UPC):
0766907032376, 766907032376
D means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points Viewsonic VA 24” Full HD 120Hz Monitor with HDMI and VGA:
  • SuperClear® IPS panel
  • Full HD 1080p resolution
  • 120Hz refresh rate delivers fluid visuals
  • HDMI and VGA inputs for flexible connectivity
  • Various ViewMode color rendering options
Long product name Viewsonic VA 24” Full HD 120Hz Monitor with HDMI and VGA:
24'', IPS, 1920 x 1080 Full HD, 250 cd/m², 604 x 393 x 120 mm
Viewsonic VA 24” Full HD 120Hz Monitor with HDMI and VGA:
The ViewSonic VA24E1-H is a 24” Full HD monitor featuring HDMI and VGA inputs for business and home use. The optimal screen performance and comfortable viewing without tearing or stuttering are delivered through 120Hz refresh rate, blue light filter, and various ViewMode presets. Simply expand your workspace and experience truly seamless multitasking on just one screen with a VESA-compatible mount at a low power consumption.