Catalog Object Cloud
ASUS

ASUS ROG STRIX B850-A GAMING WIFI AMD B850 Socket AM5 ATX

Product code:
90MB1J50-M0EAY0
Brand:
ASUS
Product name:
ROG STRIX B850-A GAMING WIFI
Bullet Points ASUS ROG STRIX B850-A GAMING WIFI AMD B850 Socket AM5 ATX:
  • AMD Socket AM5 AMD Ryzen 7000 Series, AMD Ryzen 8000 Series, AMD Ryzen 9000 Series
  • PC ATX AMD B850 Realtek ALC4080 7.1 channels
  • DDR5-SDRAM 4 DIMM Maximum internal memory: 192 GB
  • HDD & SSD M.2, SATA III RAID support Number of storage drives supported: 6
  • BIOS type: UEFI AMI 256 Mbit Clear CMOS button
  • 2.5 Gigabit Ethernet Wi-Fi Wi-Fi 7 (802.11be) Bluetooth 5.4
Long product name ASUS ROG STRIX B850-A GAMING WIFI AMD B850 Socket AM5 ATX:
ROG STRIX B850-A GAMING WIFI motherboard socket AMD AM5 (AMD B850, ATX, DDR5 memory, PCIe 5.0, WiFi 7, 3x PCIe 4.0 M.2, Aura Sync)
ASUS ROG STRIX B850-A GAMING WIFI AMD B850 Socket AM5 ATX:
Elevate your build with the ROG Strix B850-A Gaming WiFi. Featuring a sleek white PCB and support for AMD Ryzen™ 9000 Series processors, this motherboard delivers the power and connectivity needed for advanced AI applications. With DDR5 support, full PCIe 5.0 capabilities, USB 20Gbps port, and WiFi 7, it's the ultimate blend of style and performance.

ASUS AI INTELLIGENCE

ASUS AI ADVISOR
Using AI technology to understand natural-language questions or scenario descriptions, ASUS AI Advisor allows users to explore the functionality and advanced features of ASUS motherboards in a simple and straightforward way.
*Availability of ASUS AI Advisor may vary by region.
**AI Advisor functions may vary by platform.

AI NETWORKING II
AI Networking II combines intelligent technologies to continuously optimize network performance, provide trustworthy and seamless connectivity, and unleash the full speed of WiFi 7*.
*Features may vary by model.

OVERCLOCKING

PBO ENHANCEMENT
AMD Precision Boost Overdrive (PBO) pushes the CPU current and voltage budget to opportunistically increase performance. By aggressively tuning the PBO parameters, AMD's algorithm can leverage the motherboard's robust power solution to ramp up performance even higher.

MEMORY

DDR5 DOMINATION
The Strix B850-A is primed and ready for enthusiast-grade kits courtesy of vast AMD Extended Profiles for Overclocking (EXPO) support.

AEMP
ASUS Enhanced Memory Profile (AEMP) is an exclusive firmware feature for PMIC-restricted memory modules.

ROG STRIX ULTIMATE POWER DESIGN
14(80A)+2(80A)+2(80A) Power Stages

PLAY IN STYLE

UNDENIABLY ROG STRIX
The ROG Strix B850-A stands out with its striking white PCB, offering a fresh and modern aesthetic that seamlessly complements almost any system build. The matching metallic heatsinks enhance its clean, crisp look, while subtle RGB lighting on the I/O shroud allows you to either maintain a sleek, understated appearance or showcase a bold, luminous design.

OUTSHINE THE COMPETITION
ROG Strix motherboards feature ASUS Aura technology, enabling full lighting control and a variety of presets for both onboard RGB LEDs and third-party accessories. Effects can be easily synced across compatible ROG graphics cards, monitors, keyboards, and mice to give your setup a unified look.

BUILD FOR THE MOST ADVANCED PC FOR GAMING AND CREATING
When only the fastest will do, a Strix B850 motherboard delivers. With USB 20Gbps onboard along with robust overclocking¹ capabilities, featuring faster dual-channel DDR5 memory support, AMD EXPO™ technology and PCIe® 5.0 support for both graphics and NVMe, you can play the most demanding games and deliver your biggest projects with the revolutionary performance of an AMD 800-series motherboard and AMD Ryzen™ 9000, 8000, and 7000 Series processors.

Dare to Be Green
We at the Republic of Gamers are on a mission to create a sustainable future where all gamers can flourish on the planet we call home.

Every step counts, and as part of ROG’s commitment to creating a more sustainable future, ROG has begun to utilize post-consumer recycled (PCR) plastic and paper materials certified by the Forest Stewardship Council (FSC™) in the packaging of motherboard.
Disclaimer ASUS ROG STRIX B850-A GAMING WIFI AMD B850 Socket AM5 ATX $90MB1J50-M0EAY0:
1. Overclocking and/or undervolting AMD processors and memory, including without limitation, altering clock frequencies / multipliers or memory timing / voltage, to operate outside of AMD’s published specifications will void any applicable AMD product warranty, even when enabled via AMD hardware and/or software. This may also void warranties offered by the system manufacturer or retailer. Users assume all risks and liabilities that may arise out of overclocking and/or undervolting AMD processors, including, without limitation, failure of or damage to hardware, reduced system performance and/or data loss, corruption or vulnerability. GD-106.
© 2024 Advanced Micro Devices, Inc. All rights reserved. AMD, the AMD Arrow logo, Radeon, Ryzen and combinations thereof are trademarks of Advanced Micro Devices, Inc. Other product names used in this publication are for identification purposes only and may be trademarks of their respective owners.