Catalog Object Cloud
AISENS

AISENS ASCH-100W4P053-W mobile device charger Universal White AC Fast charging Indoor

Product code:
ASCH-100W4P053-W
Brand:
AISENS
Product name:
ASCH-100W4P053-W
GTIN (EAN/UPC):
8435739903193
Bullet Points AISENS ASCH-100W4P053-W mobile device charger Universal White AC Fast charging Indoor:
  • Charger compatibility: Universal
  • Charger type: Indoor
  • Power source type: AC
  • White
  • Cable length: 1.4 m
  • Fast charging Overcharge, Overload, Short circuit
  • 100 - 240 V 50-60 Hz 100 W Maximum output voltage: 20 V
Long product name AISENS ASCH-100W4P053-W mobile device charger Universal White AC Fast charging Indoor:
Gan 100W Desktop Charger, 3xUSB-C PD3.0 QC4.0 QC5.0, 1xUSB-A QC3.0, White
AISENS ASCH-100W4P053-W mobile device charger Universal White AC Fast charging Indoor:
- > 100W GaN USB-C Desktop Charger. Rapidly charges laptops, mobile phones, tablets, cameras, or other devices. Its desktop design offers convenient and quick access to USB ports.
- > This charger features GaN technology, which offers several advantages, including greater energy efficiency, lower heat generation, higher current capacity, and smaller size and weight compared to traditional silicon chargers. These advantages make GaN chargers an increasingly popular choice for users looking for faster, more efficient, and sustainable charging.
- > Built-in AI (smart chip) technology detects the protocol type of the connected device to maximize both compatibility and charging speed.
- > Charge your USB-C or USB-A device easily and simply.
- > Multiple protections against overcharging and short circuit, ensuring maximum safety for your device.
- > This charger can simultaneously charge 4 USB-A and USB-C devices at full speed.