Catalog Object Cloud
LG

LG 34G600A-B computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD LCD Black

Product code:
34G600A-B
Brand:
LG
Product name:
34G600A-B
G means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points LG 34G600A-B computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD LCD Black:
  • 34-inch WQHD (3440x1440) display
  • 160Hz refresh rate / 1ms MBR
  • AMD FreeSync™ Premium
Long product name LG 34G600A-B computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD LCD Black:
Gaming 34", 3440 x 1440 WQHD, 21:9, VA, 1800R, sRGB 99%, 160 Hz, 300cd/m², 5ms gtG, 1ms MBR, 4000:1, HDR10, AMD FreeSync, DP, HDMI, Black
LG 34G600A-B computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD LCD Black:
34-inch WQHD 160Hz 1ms MBR
Curved Gaming Monitor

Expand the screen real-estate for gaming

The 34-inch WQHD (3440x1440) screen provides a 34% wider view1) than a standard 16:9 display, allowing gamers to see more details on the game screen.

Feel actual combat with vivid color
Our monitor supports HDR10 and offers 99% sRGB coverage, providing a wide color spectrum that enables high-fidelity color representation for an immersive gaming experience. It allows gamers to experience dramatic battlefields as intended by the game developers.

Fluid gaming motion
To bring a rapid 160Hz refresh rate for fluid, crystal-clear visuals, while minimizing motion blur. Dive into more immersive gameplay with every frame.

Fast-paced speed to victory
1ms Motion Blur Reduction* makes smooth gameplay, reducing blur and ghosting. Dynamic and fast-paced objects amidst all the action can give gamers a competitive edge.

Clearer, smoother, and faster
With FreeSync™ Premium technology, gamers can experience seamless, fluid movement in high-resolution and fast-paced games. It significantly reduces screen tearing and shuttering.

Dynamic Action Sync
Reducing input lag with Dynamic Action Sync, gamers can catch critical moments in real-time and respond quickly.

Black Stabilizer
Black Stabilizer helps gamers detect snipers lurking in the darkest corners and swiftly navigate through flash explosions.

Crosshair
The target point is fixed in the center to enhance shooting accuracy.

Immersive gaming experience
This streamlined display features a slim bezel on 3-side virtually borderless design and no distractions from the dazzlingly precise, vivid image while 5W x 2 Stereo Speakers with MaxxAudio® completes your immersive gameplay.

Clutter-free, sleek design
Experience hexagon lighting and a 3-Side virtually borderless design, paired with a fully adjustable base for swivel, tilt, and height adjustments. The clutter-free L-stand is crafted to save desk space and eliminate dead zones, making your setup clean and efficient.