Catalog Object Cloud
Dahua Technology

Dahua Technology DH-CS4218-16ET-190 network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Product code:
DH-CS4218-16ET-190
Brand:
Dahua Technology
Product name:
DH-CS4218-16ET-190
GTIN (EAN/UPC):
6923172571243
Bullet Points Dahua Technology DH-CS4218-16ET-190 network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
  • Meets the requirements of IEEE802.3,IEEE802.3u,IEEE802.3x,IEEE802.3ab,IEEE802.3z standards
  • Meets the requirements of IEEE802.3af, IEEE802.3at, Hi-PoE, and IEEE802.3bt power supply standards
  • Manages PoE power consumption and PoE power on/off. Supports Intelligent PoE
  • A wide operating temperature range and a full metal casing that is fully-enclosed and dust-proof
Long product name Dahua Technology DH-CS4218-16ET-190 network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
18-Port Cloud Managed Desktop Switch with 16-Port PoE
Dahua Technology DH-CS4218-16ET-190 network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
Highly intuitive, the Smart Managed Switch can manage local networks. With the DoLynk Care platform, it can also perform cloud management. The switch performs operation and maintenance using topology visualization on front-end, transmission and back-end storage devices that are in the security system and IT system. With its full metal design, the switch has great heat dissipation and can operate in temperatures ranging -10°C to 55°C. It offers EMC and has protection against overvoltage, overcurrent, static electricity, lightning strikes, pulses and other types of interference. For the PoE series Smart
Managed Switch, power is supplied up to 250 meters away. The orange port supplies up to 60 W and the red port provides up to 90 W. Also, link aggregation and STP are available on select models to ensure
the network remains stable. The switch can be used in small and medium-sized businesses such as supermarkets, offices, restaurants, cafés and hotels.

Cloud Management
Devices can be managed through the DoLynk Care app and performs real-time monitoring of the network. The app also displays the status of devices, triggers alarms for errors in real time and sends
notifications.

Network Topology Management
Supports the LLDP protocol and is able to generate and display the network topology, so that you can quickly identify issues, and perform operation and maintenance remotely on devices that are in the
topology.

BT 90W (Red Port)
The red ports support IEEE802.3af, IEEE802.3at, IEEE802.3bt and HiPoE standards, with a maximum output power consumption of 90W per port. Suitable for powering high-power devices.

Long Distance PoE
The transmission distance of a PoE port can be up to 250 m, meeting the requirement of wired transmission (bandwidth reduced to 10 Mbps).

PoE Watchdog
Adopts the innovative PoE Watchdog. PoE Watchdog can be switched on by dialing/turning on the WEB page switch. It enables the switch to automatically detect port status and restart the failed ports to recover connection in case of IPC connection exception. This enables intelligent operation and maintenance management in its true sense and effectively reduces manual maintenance costs.

Loop Protection
When a loop is detected, the loop alarm will be triggered and the elimination mechanism will activate to prevent broadcast storms from occurring.