Conceptronic HUBBIES21G 7-Port USB 3.0 Hub, 5Gbps, USB-A x 7
Product code:
HUBBIES21G
Brand:
Conceptronic
Product name:
HUBBIES21G 7-Port USB 3.0 Hub, 5Gbps, USB-A x 7
GTIN (EAN/UPC):
4015867238301
Bullet Points Conceptronic HUBBIES21G 7-Port USB 3.0 Hub, 5Gbps, USB-A x 7:
- Add 7 USB-A ports to your PC and laptop
- USB 3.0 SuperSpeed (5Gb/s)
- Available with a USB-C power port (5V/3A), supplying power to the hub for even better performance
- Simple Plug and Play installation
- Aluminum casing for heat dissipation
- Cable length: 25cm
Long product name Conceptronic HUBBIES21G 7-Port USB 3.0 Hub, 5Gbps, USB-A x 7:
HUBBIES21G 7-Port USB 3.0 Hub, 5Gbps, USB-A x 7
Conceptronic HUBBIES21G 7-Port USB 3.0 Hub, 5Gbps, USB-A x 7:
This 7-port USB 3.0 hub allows you to expand your device’s USB-A or USB-C capacity with 7 additional USB ports! The hub makes it easy to connect up to 7 USB-compatible peripherals or gadgets to your MacBook, Chromebook Pixel, or any similar late-model laptop equipped with USB-A or USB-C ports. It provides steady and efficient data transmission, with transfer speeds of up to 5Gbps. Additionally, the hub features a USB-C power port that can connect to a power adapter, supplying power to the hub when connected to high-power devices such as HDDs or SSDs, ensuring stable performance.