Catalog Object Cloud
CLUB3D

CLUB3D USB3.2 Gen1 Type A or C Dual Display 4K60Hz Docking Station DisplayLink® Certified

Product code:
CSV-1460
Brand:
CLUB3D
Product name:
USB3.2 Gen1 Type A or C Dual Display 4K60Hz Docking Station DisplayLink® Certified
GTIN (EAN/UPC):
8719214470777, 0841615100965, 841615100965
Bullet Points CLUB3D USB3.2 Gen1 Type A or C Dual Display 4K60Hz Docking Station DisplayLink® Certified:
  • Docking
  • Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B
  • Ethernet LAN 10,100,1000 Mbit/s Wake-on-LAN ready
Long product name CLUB3D USB3.2 Gen1 Type A or C Dual Display 4K60Hz Docking Station DisplayLink® Certified:
USB 3.0 Dual Display 4K60Hz Docking Station
CLUB3D USB3.2 Gen1 Type A or C Dual Display 4K60Hz Docking Station DisplayLink® Certified:
CSV-1460 - The SenseVision USB 3.0 Dual Display 4K 60Hz Docking Station is designed to satisfy all your connectivity demands. It provides no less than 6 USB 3.0 Ports, Headphone connection, Microphone connection, Gigabit Ethernet port and 2 x Displayport outputs.

It is fully USB C compatible and a USB C cable is included in the box.

With this CSV-1460 you can now connect two Screens at 3840x2160 UHD at 60Hz resolution to almost all existing Notebooks or Tablets just by using a single USB 3.0 port! Featuring the advanced DisplayLink™ DL-6950 chip, you can even connect one screen at a resolution of 5K at 60Hz!

The SenseVision USB 3.0 Dual Display Docking Station has a convenient design and detachable stand, allowing it to be placed on your desk in horizontal- or vertical position. It's a productivity enhancing tool for any power user working in a (semi) professional environment.

Dual Mode DisplayPort™:
The SenseVision USB 3.0 Dual Display 4K 60Hz Docking Station has 2 Displayport™++ outputs or in other words, Displayport™ 1.2 Dual Mode. This means that for the conversion of the video signal to DVI or HDMI™ "passive" cables or adapters must be used.