Catalog Object Cloud
Nanocable

Nanocable AOC HDMI V2.1 Cable 8K@60Hz 4K@120Hz 48Gbps A/M-A/M, Black, 40 m

Product code:
10.15.2140
Brand:
Nanocable
Product name:
AOC HDMI V2.1 Cable 8K@60Hz 4K@120Hz 48Gbps A/M-A/M, Black, 40 m
GTIN (EAN/UPC):
8433281013452
Bullet Points Nanocable AOC HDMI V2.1 Cable 8K@60Hz 4K@120Hz 48Gbps A/M-A/M, Black, 40 m:
  • AOC HDMI V2.1 cable with Type A male connector on both ends
  • Hybrid construction with high quality fibre optic and copper conductors
  • Backwards compatible with previous HDMI specifications
  • Supports up to 8K 60Hz video resolutions
  • Supports video resolutions up to 4K 120Hz
  • Speeds up to 48 Gbps
  • HDR (High Dynamic Range) support
  • Supports RGB 4:4:4
  • Supports HDCP 2.2 and HDCP 1.4
  • Supports ARC (Audio Return Channel)
  • Supports up to 32 channels of digital audio
Long product name Nanocable AOC HDMI V2.1 Cable 8K@60Hz 4K@120Hz 48Gbps A/M-A/M, Black, 40 m:
AOC HDMI V2.1 Cable 8K@60Hz 4K@120Hz 48Gbps A/M-A/M, Black, 40 m
Nanocable AOC HDMI V2.1 Cable 8K@60Hz 4K@120Hz 48Gbps A/M-A/M, Black, 40 m:
HDMI V2.1 AOC CABLE 8K@60HZ 4K@120HZ 48GBPS

Thanks to our premium construction, top-quality materials, and, of course, the use of optical fiber, our cables will enable you to achieve high-speed data transmission. You won’t lose a shred of quality, even over long distances.

It achieves a bandwidth of 48Gbps and a video resolution of 60Hz in 8K.

Our cables come in convenient coils ranging from 30 to 100 meters in length.

This cable is unidirectional and needs to be properly installed for it to function correctly. Make sure to check the information on both connectors of the cable to avoid any confusion!