Catalog Object Cloud
UNYKAch

UNYKAch CPU Cooler UNYCOOL H40 ARGB

Product code:
UK324101
Brand:
UNYKAch
Product name:
CPU Cooler UNYCOOL H40 ARGB
GTIN (EAN/UPC):
8436617921209, 18436617921206
Bullet Points UNYKAch CPU Cooler UNYCOOL H40 ARGB:
  • Processor Air cooler 12 cm
  • Supported processor sockets: LGA 1851, LGA 1150 (Socket H3), LGA 1151 (Socket H4), LGA 1155 (Socket H2), LGA 1156 (Socket H), LGA 1200 (Socket H5), LGA 1700, Socket AM2, Socket AM2+, Socket AM3, Socket AM3+, Socket AM5, Socket FM1, Socket FM2
  • 59.98 cfm Hydraulic
  • Pulse-width modulation (PWM) support
  • 120 x 120 x 25 mm
  • Grey
  • 1 pc(s)
Long product name UNYKAch CPU Cooler UNYCOOL H40 ARGB:
CPU Cooler UNYCOOL H40 ARGB
UNYKAch CPU Cooler UNYCOOL H40 ARGB:
Keep your CPU at the ideal temperature with the UNYCOOL H40 ARGB cooler. Designed to deliver superior performance, this cooler combines high-quality construction with efficient airflow. With its 9-blade design and PWM fan, it provides effective cooling with minimal noise, allowing your PC to run at its best without thermal concerns.
Compatible with multiple sockets (LGA 1151, LGA 1200, LGA 1700, AM4), the UNYCOOL H40 ARGB is easy to install and adaptable to various system configurations. Made from aluminum and copper, it ensures exceptional thermal dissipation and long-lasting durability.

COMPACT AND FUNCTIONAL DESIGN

The UNYCOOL H40 ARGB is designed to deliver efficiency in compact PC setups. With dimensions of 122 x 154 x 100 mm, it fits perfectly in smaller cases, ensuring a simple installation that won’t interfere with RAM modules or other key components.

EFFICIENT ALUMINIUM HEATSINK

The UNYCOOL H40 ARGB features an extrusion aluminum heatsink with high-density fins that maximize airflow and improve thermal dissipation. Its 120 mm PWM fan, equipped with a temperature sensor and capable of reaching up to 2,000 rpm, strikes the perfect balance between performance and low noise.

Thanks to its 4 copper heatpipes, it optimizes heat transfer, supporting CPUs with a TDP of up to 160W. This cooler is ideal for office work, browsing, and multimedia applications, keeping your system cool and efficient.

MULTIPLATFORM COMPATIBILITY

The UNYCOOL H40 ARGB stands out with its compact design, ensuring no interference with memory modules. It is also compatible with a wide range of Intel and AMD platforms, offering versatility for your setup.
Intel: Socket 1700 / 1200 / 1151 / 1150 / 1155 / 1156
AMD: AM5 / AM4 / FM2 / FM1 / AM3+ / AM3 / AM2+ / AM2

INTEGRATED ARGB LIGHTING

Access 16.8 million colors with compatible ARGB motherboards, such as ASUS, MSI, Gigabyte, and more, and customize your gaming setup to your liking.

DESIGNED FOR EASY INSTALLATION ON INTEL AND AMD PLATFORMS

Includes retention brackets, thermal paste, and mounting accessories to ensure easy installation on both Intel and AMD platforms.

1 - Intel Bracket
2 - AMD Bracket.
3 - Backplate.
4 - Screw Set.
5 - Thermal Paste.

*All specifications and features, as well as color and software versions, may subject to manufacturing changes.
*The availability of the products may vary according to the market. Consult your supplier for promotions and special offers.
*All brands are registered according to the law.