TP-Link 8-Port Gigabit Easy Smart Switch with 4-Port PoE
Product code:
TL-SG108PE V2
Brand:
TP-Link
Product name:
8-Port Gigabit Easy Smart Switch with 4-Port PoE
GTIN (EAN/UPC):
6935364094744, 0845973094744, 845973094744, 6935364094751, 5054242560797, 1210002616959, 1210002616942, 0840460602327, 840460602327
Bullet Points TP-Link 8-Port Gigabit Easy Smart Switch with 4-Port PoE:
- 8 10/100/1000Mbps RJ45 ports
- Equipped with 4 802.3af PoE ports with up to 15.4W for each port, data and power can be transferred on one single cable
- Supports PoE power up to 55W for all PoE ports
- Provides network monitoring, traffic prioritization and VLAN features
- Simple network set-up on top of plug-and-play connectivity
- Web-based user interface and Easy Smart Configuration Utility simplify configuration
Warranty:
3 year limited warranty for normal product and 5 year warranty for managed switch
Long product name TP-Link 8-Port Gigabit Easy Smart Switch with 4-Port PoE:
8 10/100/1000Mbps RJ45 Ports, AUTO Negotiation/AUTO MDI/MDIX, IEEE 802.3i/u/ab/af/x, IEEE 802.1q/p, 158 x 101 x 25 mm
TP-Link 8-Port Gigabit Easy Smart Switch with 4-Port PoE:
PoE Switches for Your Ultra Convenience
8-Port Gigabit Easy Smart Switch with 4-Port PoE
Surveillance
Work with IP Cameras
Conference Call
Work with IP Phones
Wi-Fi Coverage
Work with Omada EAPs
Power over Ethernet
4 of the 5 Auto-Negotiation RJ45 ports (Port 1 to Port 4) of the switch support Power over Ethernet (PoE) function. These PoE ports can automatically detect and supply power with those IEEE 802.3af compliant Powered Devices (PDs).
Intelligent Power Management
When total power consumption excels 55W, the intelligent power management will cut the lower priority port power off to ensure the high priority port’s power supply and protect the device from power overload operation.
Management Made Easy
TL-SG108PE offers network monitoring for users to observe traffic behavior. Through its web-based user interface and management utility, the TL-SG108PE offers a variety of useful features, including network monitoring, traffic prioritization, and enhanced QoS.
Sturdy Metal Casing
Sturdy, compact metal casing and shielded RJ45 ports, with desktop/wall-mounting design, to meet your needs in any environment. Besides, fanless design ensures quiet operation.
8-Port Gigabit Easy Smart Switch with 4-Port PoE
Surveillance
Work with IP Cameras
Conference Call
Work with IP Phones
Wi-Fi Coverage
Work with Omada EAPs
Power over Ethernet
4 of the 5 Auto-Negotiation RJ45 ports (Port 1 to Port 4) of the switch support Power over Ethernet (PoE) function. These PoE ports can automatically detect and supply power with those IEEE 802.3af compliant Powered Devices (PDs).
Intelligent Power Management
When total power consumption excels 55W, the intelligent power management will cut the lower priority port power off to ensure the high priority port’s power supply and protect the device from power overload operation.
Management Made Easy
TL-SG108PE offers network monitoring for users to observe traffic behavior. Through its web-based user interface and management utility, the TL-SG108PE offers a variety of useful features, including network monitoring, traffic prioritization, and enhanced QoS.
Sturdy Metal Casing
Sturdy, compact metal casing and shielded RJ45 ports, with desktop/wall-mounting design, to meet your needs in any environment. Besides, fanless design ensures quiet operation.