Catalog Object Cloud
UNYKAch

UNYKAch TFX 350W 80 Plus Bronze power supply unit 20+4 pin ATX Silver

Product code:
52004V2
Brand:
UNYKAch
Product name:
TFX 350W 80 Plus Bronze
GTIN (EAN/UPC):
6974560221684
Bullet Points UNYKAch TFX 350W 80 Plus Bronze power supply unit 20+4 pin ATX Silver:
  • 350 W 100 - 240 V 47 - 63 Hz
  • Motherboard power connector: 20+4 pin ATX
  • Server TFX 80 PLUS Bronze
  • Active 8 cm
  • Silver
Long product name UNYKAch TFX 350W 80 Plus Bronze power supply unit 20+4 pin ATX Silver:
Power Supply TFX 350W 80 Plus Bronze
UNYKAch TFX 350W 80 Plus Bronze power supply unit 20+4 pin ATX Silver:
The 52004V2 power supply in 350W TFX format is 80 Plus Bronze certified, which guarantees high performance with reduced energy consumption.
It has multiple protection systems against overvoltage, low voltage, overcurrent and short circuits.
Includes an ultra-quiet 80 mm fan to ensure superior cooling of all components. And all with a small size, perfect to optimize the space with optimal performance.