Catalog Object Cloud
UNYKAch

UNYKAch PC Case ATX Revelat Black

Product code:
UK121801
Brand:
UNYKAch
Product name:
PC Case ATX Revelat Black
GTIN (EAN/UPC):
8436617920615
Bullet Points UNYKAch PC Case ATX Revelat Black:
  • Midi Tower PC Gaming
  • ATX, ITX, micro ATX
  • Supported HDD sizes: 2.5,3.5"
  • Number of 2.5" bays: 1 Number of 3.5" bays: 2
  • Side window Tempered glass panel(s) Anti-dust filter
  • Acrylonitrile butadiene styrene (ABS), SGCC
  • Black
Long product name UNYKAch PC Case ATX Revelat Black:
ATX, 3.5"/2.5", 7x Expansion slot, USB 3.0, USB Type-C, 3.5 mm, 434 x 218 x 454 mm, 5.65 kg, Black
UNYKAch PC Case ATX Revelat Black:
The REVELAT case by UNYKAch perfectly combines cutting-edge aesthetics based on tempered glass with exceptional performance due to its spacious design, meeting the needs of the most demanding gamers and enthusiasts.
It supports a wide range of high-performance hardware, allowing you to build the ultimate gaming rig. It is compatible with graphics cards up to 425 mm in length. Additionally, it provides ample space for ATX, Micro ATX, and Mini ITX motherboards, and for liquid cooling, it supports 240 mm and 360 mm systems. In terms of storage, it accommodates two 3.5-inch HDDs and one 2.5-inch SSD, offering a wide variety of system configuration possibilities.

UNPARALLELED VISUAL CLARITY

Immerse yourself in a captivating visual experience through the expansive removable tempered glass panels of the REVELAT Black. From the front and left side, you can admire the intricate details of your internal components.

REVELAT WHITE ATX

– Tempered Glass Front and Side Panels.
– 2 x USB 3.0 / 1 x USB Type-C GEN 2 + HD Audio.
– Compatible with GPUs up to 425 mm.
– Supports liquid cooling systems up to 360 mm.

COMPLETE NEXT-GENERATION CONNECTIVITY

The REVELAT case offers the latest connectivity options right at your fingertips. The top panel features 1 x USB Type-C 3.1 GEN2, perfect for transferring files at incredible speeds. Additionally, there are 2 USB 3.0 ports and an HD audio jack, allowing you to easily connect your newest peripherals.

SEPARATE PSU DESIGN

For optimal internal space management, we have designed the tower with a dedicated area to house the power supply, separate from the main compartment. This configuration optimizes thermal management and organizes the interior space, facilitating orderly cable management and improved airflow to achieve maximum efficiency.

SPACIOUS INTERIOR

The REVELAT PC case by UNYKAch offers ample space to house the high-end components required by the most demanding gamers. With dimensions of 434 (L) x 218 (W) x 454 (H) mm, this PC case provides enough room to accommodate large motherboards (supporting ATX / Micro ATX / ITX boards), next-generation graphics cards, and advanced cooling systems.

You can install CPU air coolers up to 165 mm in height and graphics cards up to 425 mm in length.

Additionally, you can house up to 3 hard drives:
- Behind the Motherboard Tray: 1 x 2.5" drive.
- Front Bay: 2 x 3.5" drives or 1 x 3.5" drive + 1 x 2.5" drive.

AIR OR LIQUID, YOUR CHOICE

The REVELAT tower by UNYKAch supports the installation of up to 9 fans. If you prefer a quieter setup, it is also compatible with liquid cooling systems up to 360 mm, which can be mounted on either the top or the side, next to the motherboard.

ENSURED VENTILATION

The use of glass on two sides doesn't compromise cooling, as the side, rear, top, and bottom vents, combined with strategically placed fans, ensure optimal airflow. This keeps your system at ideal temperatures, even with high-demand components and during the most intense gaming sessions.

DUST FILTERS

In addition to the numerous vents, the REVELAT tower features two dust filters on the top and bottom. These filters are magnetized, making them easy to remove and replace, simplifying cleaning whenever necessary.

*All specifications and features, as well as color and software versions, may subject to manufacturing changes.
*The availability of the products may vary according to the market. Consult your supplier for promotions and special offers.
*All brands are registered according to the law.