Epson WorkForce Pro EM-C8101RDWF Inkjet A3+ 4800 x 1200 DPI 26 ppm Wi-Fi
Product code:
C11CL32401
Brand:
Epson
Product family:
WorkForce Pro
Product name:
EM-C8101RDWF
GTIN (EAN/UPC):
8715946733333
Bullet Points Epson WorkForce Pro EM-C8101RDWF Inkjet A3+ 4800 x 1200 DPI 26 ppm Wi-Fi:
- High productivity, low intervention
- Efficient and reliable A3 4-in-1 High durability and low intervention with print, copy, scan and fax. The 12.7 cm colour touchscreen aids seamless operation with your Epson mixed fleet
- Reduce printing costs and minimise your outgoings With low total cost of ownership (TCO) thanks to high ink-yield, fewer parts to replace and less intervention2
- Change paper less frequently, high paper capacity of up to 1,900 pages Keep downtime to minimum with 400 pages standard paper input capacity and maximum 1,900 pages with optional cassettes and cabinet options
- Epson Solutions Suite - A suite of software solutions to support your business Compatible with a wide range of Epson and 3rd Party Solutions. Smooth system integration and freedom to work anywhere
- Low energy consumption, with Epson's Heat-Free printing technology2 Heat-Free printing technology uses no heat in the ink ejection process, saving energy, time and reducing intervention
Long product name Epson WorkForce Pro EM-C8101RDWF Inkjet A3+ 4800 x 1200 DPI 26 ppm Wi-Fi:
4 colour, 4800 x 1200 DPI, PrecisionCore, 64 - 300 g/m², Print, Scan, Copy, Fax, Duplex, 60 W, 100 - 240 V, 50 - 60 Hz, 621 x 751 x 711 mm, 76.8 kg
Epson WorkForce Pro EM-C8101RDWF Inkjet A3+ 4800 x 1200 DPI 26 ppm Wi-Fi:
Eliminate traditional printer frustrations with the WorkForce Pro RIPS business printers. The Replaceable Ink Pack System (RIPS) technology uses super high-yield ink supply bags so there is less need for user intervention2. With fewer consumables than comparable lasers, waste is also lower, and service interruptions are kept to a minimum.
Low running costs with low intervention
A paper capacity of up to 1,900 sheets (3 x optional 500 sheet cassettes) means less time spent refilling paper. High ink yields lower the need to order and replace supplies frequently4, help to deliver predictable print costs and a competitive TCO. Our Heat-Free printing technology, uses no heat in the ink ejection process, so your business can save energy, time and reduce intervention5.
Uninterrupted, high-volume printing
Print up to 86,000 pages (mono) or 50,000 pages (colour) without changing supplies4 with a fast FPOT of 5.5 seconds from ready mode1 and single-pass duplex scan increase productivity. Print speeds of 25 ppm and 124 ipm duplex scan 4, ensure this an ideal printer for a wide range of industry sectors. Lower costs of servicing and maintenance make this a reliable and attractive choice for businesses.
Solutions to support your business
Epson Print Admin (EPA) & EPA Serverless aid your print security requirements, as well as scan workflows with Document Capture Solution Suite. Compatibility with embedded Solutions, such as IP-Fax and easy remote diagnosis with Epson Remote Services, all boost additional functionality to the device. Vertical market needs are addressed through the compatibility with 3rd party solutions thanks to the Epson Open Platform.
Low running costs with low intervention
A paper capacity of up to 1,900 sheets (3 x optional 500 sheet cassettes) means less time spent refilling paper. High ink yields lower the need to order and replace supplies frequently4, help to deliver predictable print costs and a competitive TCO. Our Heat-Free printing technology, uses no heat in the ink ejection process, so your business can save energy, time and reduce intervention5.
Uninterrupted, high-volume printing
Print up to 86,000 pages (mono) or 50,000 pages (colour) without changing supplies4 with a fast FPOT of 5.5 seconds from ready mode1 and single-pass duplex scan increase productivity. Print speeds of 25 ppm and 124 ipm duplex scan 4, ensure this an ideal printer for a wide range of industry sectors. Lower costs of servicing and maintenance make this a reliable and attractive choice for businesses.
Solutions to support your business
Epson Print Admin (EPA) & EPA Serverless aid your print security requirements, as well as scan workflows with Document Capture Solution Suite. Compatibility with embedded Solutions, such as IP-Fax and easy remote diagnosis with Epson Remote Services, all boost additional functionality to the device. Vertical market needs are addressed through the compatibility with 3rd party solutions thanks to the Epson Open Platform.