Nilox NXGCLI6001X5V2 uninterruptible power supply (UPS) Line-Interactive 0.6 kVA 420 W 2 AC outlet(s)
Product code:
NXGCLI6001X5V2
Brand:
Nilox
Product name:
NXGCLI6001X5V2
GTIN (EAN/UPC):
8051122173624
Bullet Points Nilox NXGCLI6001X5V2 uninterruptible power supply (UPS) Line-Interactive 0.6 kVA 420 W 2 AC outlet(s):
- Line-Interactive
- 0.6 kVA 420 W
- Waveform: Pseudo sine
- 2 AC outlet(s)
- 12 V 5 Ah
- Mini Tower Black
Warranty:
3-YEAR
Long product name Nilox NXGCLI6001X5V2 uninterruptible power supply (UPS) Line-Interactive 0.6 kVA 420 W 2 AC outlet(s):
UPS PREMIUM LINE INTERACTIVE 600 VA
Nilox NXGCLI6001X5V2 uninterruptible power supply (UPS) Line-Interactive 0.6 kVA 420 W 2 AC outlet(s):
UPS Line Interactive 600VA is perfect for protecting computers and peripherals from blackouts, filtering out network disturbances: the latter, very frequent, are very harmful to electronic equipment and, over time, cause failures.
Avoiding these problems means increasing the average life of all connected devices and being able to save your work with complete peace of mind in the event of a power line failure.
Line Interactive technology, thanks to the AVR (Automatic Voltage Regulator) system, allows intelligent voltage and battery management, extending their useful life: this is because in a UPS without AVR, when the input voltage exceeds the established threshold, the battery starts working to power the connected loads. The regulator, on the other hand, ensures that the voltage returns to the optimal parameters even when significant changes occur and without immediately resorting to the battery, which is activated only when the changes are extreme and it is not possible to correct them.
The 600 VA Interactive Line NXGCLI6001X5 is equipped with a 5Ah battery, part number 17NXBA5A00001T - 17NXBA5A00001.
Avoiding these problems means increasing the average life of all connected devices and being able to save your work with complete peace of mind in the event of a power line failure.
Line Interactive technology, thanks to the AVR (Automatic Voltage Regulator) system, allows intelligent voltage and battery management, extending their useful life: this is because in a UPS without AVR, when the input voltage exceeds the established threshold, the battery starts working to power the connected loads. The regulator, on the other hand, ensures that the voltage returns to the optimal parameters even when significant changes occur and without immediately resorting to the battery, which is activated only when the changes are extreme and it is not possible to correct them.
The 600 VA Interactive Line NXGCLI6001X5 is equipped with a 5Ah battery, part number 17NXBA5A00001T - 17NXBA5A00001.