StarTech.com 2m 3.5mm 4 Position TRRS Headset Extension Cable - M/F
Product code:
MUHSMF2M
Brand:
StarTech.com
Product name:
2m 3.5mm 4 Position TRRS Headset Extension Cable - M/F
GTIN (EAN/UPC):
0065030847933, 065030847933, 4058829141158
Bullet Points StarTech.com 2m 3.5mm 4 Position TRRS Headset Extension Cable - M/F:
- 4-pole 3.5mm connectors with molded PVC strain relief
Warranty:
Lifetime
Long product name StarTech.com 2m 3.5mm 4 Position TRRS Headset Extension Cable - M/F:
StarTech 2m 3.5mm 4 Position TRRS Headset Extension Cable - M/F - audio Extension Cable for iPhone (MUHSMF2M)
StarTech.com 2m 3.5mm 4 Position TRRS Headset Extension Cable - M/F:
Extend the connection distance between your iPhone®, mobile phone or computer headset by 2 meters
The MUHSMF2M 4-Pole 3.5mm headset extension cable (2m) features a 3.5mm (1/8" TRRS) audio connector on one end and a 3.5mm (1/8" TRRS) audio connector on the other, making it easy to extend the reach between your hands-free headset or headphones, and your iPhone®, mobile phone or laptop computer.
To ensure long-lasting performance, this high quality 3.5mm audio extension cable features molded PVC strain relief at each of the 1/8" TRRS connectors, which prevents the cable termination points from bending at sharp angles, in turn reducing the risk of cable damage.
Please note:
To ensure proper hardware detection, we recommend that the external headset be plugged into the adapter first, before the adapter is connected to the computer or mobile device.
Also, in some circumstances, when an extension cable is used with an in-line remote control equipped headset, the remote control functions may not operate properly. This is due to the sensitivity of the remote control circuitry and does not indicate any defect in the cable.
The MUHSMF2M 4-Pole 3.5mm headset extension cable (2m) features a 3.5mm (1/8" TRRS) audio connector on one end and a 3.5mm (1/8" TRRS) audio connector on the other, making it easy to extend the reach between your hands-free headset or headphones, and your iPhone®, mobile phone or laptop computer.
To ensure long-lasting performance, this high quality 3.5mm audio extension cable features molded PVC strain relief at each of the 1/8" TRRS connectors, which prevents the cable termination points from bending at sharp angles, in turn reducing the risk of cable damage.
Please note:
To ensure proper hardware detection, we recommend that the external headset be plugged into the adapter first, before the adapter is connected to the computer or mobile device.
Also, in some circumstances, when an extension cable is used with an in-line remote control equipped headset, the remote control functions may not operate properly. This is due to the sensitivity of the remote control circuitry and does not indicate any defect in the cable.