PDP REMATCH Wired Controller: Star Spectrum for Nintendo Switch, Nintendo Switch - OLED Model
Product code:
500-134-SPCTM
Brand:
PDP
Product name:
REMATCH Wired Controller: Star Spectrum for Nintendo Switch, Nintendo Switch - OLED Model
GTIN (EAN/UPC):
0708056069728, 708056069728
Bullet Points PDP REMATCH Wired Controller: Star Spectrum for Nintendo Switch, Nintendo Switch - OLED Model:
- Use the 3.5mm jack for audio in all games and USB-chat for those that support it
- Easily adjust your game volume using the D-pad on the controller
- Customize your gameplay with paddle-style, dual programmable back buttons
- Faceplate and interchangeable pieces compatible with all REMATCH and Faceoff Deluxe+ Audio Wired Controllers
- Officially licensed by Nintendo®
- Nintendo Switch is a trademark of Nintendo
Long product name PDP REMATCH Wired Controller: Star Spectrum for Nintendo Switch, Nintendo Switch - OLED Model:
REMATCH Wired Controller: Star Spectrum for Nintendo Switch, Nintendo Switch - OLED Model
PDP REMATCH Wired Controller: Star Spectrum for Nintendo Switch, Nintendo Switch - OLED Model:
Ready for a rematch? With the customizable features, in-game audio, and USB-chat capabilities, the REMATCH Wired Controller for Nintendo Switch™ is fit to defeat any foe.
The Star Spectrum REMATCH Wired Controller is built for social gaming without the hassle of a workaround. Use your favorite headset with the built-in 3.5mm jack for USB-chat in compatible titles, immersive audio in all games, or so you don't bother your roommates or loved ones while you're gaming. With audio controls on the D-pad, you'll never need to interrupt gameplay to adjust the volume. Redesign your gaming and the controller with the paddle-style, programmable back buttons and the interchangeable faceplate and pieces, which are compatible with all REMATCH and Faceoff Deluxe+ Audio Wired Controllers. With the officially licensed REMATCH Wired Controller, you'll be ready for anything the game, or your enemy, throws your way.
The Star Spectrum REMATCH Wired Controller is built for social gaming without the hassle of a workaround. Use your favorite headset with the built-in 3.5mm jack for USB-chat in compatible titles, immersive audio in all games, or so you don't bother your roommates or loved ones while you're gaming. With audio controls on the D-pad, you'll never need to interrupt gameplay to adjust the volume. Redesign your gaming and the controller with the paddle-style, programmable back buttons and the interchangeable faceplate and pieces, which are compatible with all REMATCH and Faceoff Deluxe+ Audio Wired Controllers. With the officially licensed REMATCH Wired Controller, you'll be ready for anything the game, or your enemy, throws your way.