Catalog Object Cloud
Conceptronic

Conceptronic DONN26G

Product code:
DONN26G
Brand:
Conceptronic
Product name:
DONN26G
GTIN (EAN/UPC):
4015867236772
Bullet Points Conceptronic DONN26G:
  • Adjustable height and angle for optimal ergonomic positioning
  • 360° rotating base for flexible working positions
  • Supports HDMI resolution up to 4K 60Hz
  • Supports USB Power Delivery (PD) up to 100W
  • Features 2 x USB-A and 1 x USB-C ports with 5Gbps transfer speed
  • Features SD 3.0 and MicroSD/TF 3.0 slots
  • 3.5mm audio combo jack for headphones and microphone
  • Multi-platform support: Windows, macOS, ChromeOS
  • Simple Plug and Play installation
  • Aluminum casing for heat dissipation
  • Includes a 40cm 100W USB-C to USB-C cable
Long product name Conceptronic DONN26G:
DONN26G Tablet Stand with 8-in-1 Docking Station, 360° Rotating Base, Foldable, Adjustable Height
Conceptronic DONN26G:
Enhance your tablet stand experience with our integrated 8-in-1 docking station, expanding your device's USB-C capabilities. The stand offers adjustable height and angle for optimal ergonomic positioning, along with a 360° rotating base for flexible working positions.

The 8-in-1 docking station includes HDMI, USB-C PD, Audio, USB-A, and USB-C ports, as well as card readers for SD and MicroSD/TF cards. Connect your USB-C enabled tablets or smartphones to an HDMI-enabled display, delivering stunning 4K Ultra HD resolution at a 60Hz refresh rate.

Experience steady and efficient data transmission with transfer speeds of up to 5Gbps with USB-C and USB-A ports. Also included is a 3.5mm audio combo jack for headphones and microphone. Perfect for home entertainment, office presentations, and classroom teaching.