Catalog Object Cloud
i-tec

i-tec USB-A Cable HUB 2 port (2x USB-A)

Product code:
U3CBLHUB2A
Brand:
i-tec
Product name:
USB-A Cable HUB 2 port (2x USB-A)
GTIN (EAN/UPC):
8595611707384
Bullet Points i-tec USB-A Cable HUB 2 port (2x USB-A):
  • Small, efficient and flexible USB-A cable HUB
  • 2x USB-A ports offer the ability to connect various peripherals
  • Fast USB data transfer (up to 5 Gbps)
  • Flexible cables for maximum connection versatility
  • Small size makes the HUB easy to carry, even in your pocket
  • HUB supports all common current operating systems (Windows, macOS, Linux, Android, Chrome OS, iPadOS)
Long product name i-tec USB-A Cable HUB 2 port (2x USB-A):
USB-A Cable HUB 2 port (2x USB-A)
i-tec USB-A Cable HUB 2 port (2x USB-A):
This HUB provides two USB ports (2× USB-A), allowing you to connect your external keyboard and mouse, transfer data or movies from a USB flash drive at speeds up to 5 Gbps, or charge your mobile devices.
No drivers are needed — simply connect the HUB using the USB-A cable and start using it right away. Built-in overcurrent protection safeguards your computer in the event of a peripheral short circuit. The interface is also backward compatible with USB 2.0.
Thanks to its compact size and lightweight design, you can easily carry it with you wherever you go