MSI MAG Forge 320R AIRFLOW Micro Tower White
Product code:
MAG FORGE 320R WHITE AIRFLOW
Brand:
MSI
Product family:
MAG
Product series:
Forge
Product name:
Forge 320R AIRFLOW
GTIN (EAN/UPC):
4711377193474
Bullet Points MSI MAG Forge 320R AIRFLOW Micro Tower White:
- Supports up to 360 mm AIO liquid cooler and large 40 series GPU
- Supports up to 11 x system fans configuration, providing ventilation and stable performance to the whole system
- Built-in ARGB fans and control board, providing striking lighting and vivid lighting effects
- Tempered Glass Side Panel displays RGB lighting effects
- The Magnetic Dust Filter on the top vents being easily remove for cleaning
- DIY Friendly cables make your DIY process easier and create more possibilities to your system
- LED Switch button provides intuitively control & 9 lighting effects
Long product name MSI MAG Forge 320R AIRFLOW Micro Tower White:
Mid Tower, ATX / Micro-ATX / Mini-ITX, White, 1 x 2.5", 2 x 2.5" / 3.5", ATX, 472.5 x 210 x 498 mm
MSI MAG Forge 320R AIRFLOW Micro Tower White:
UNITE AS ONE
The MAG series fights alongside gamers in pursuit of honor.
With added military-inspired elements in these gaming products, they were reborn as the symbol of sturdiness and durability.
MESH CERTIFIED MAKES IT WORK
The front mesh panel allows air to flow into the case easily without obstruction, providing the best system cooling performance. The micro-atx chassis provide small footprint but big perfromance.
HEAT DISSIPATION
You don't need to worry about system cooling with the help of the gaming cases.
HARDWARE COMPATIBILITY
The gaming cases offers extensive support for the installation of your hardware components.
EASY TO INSTALL
The gaming case has many features that make the installation process all the easier.
FANCY APPEARANCE
Build and display the coolest PC with controllable ARGB lighting.
The MAG series fights alongside gamers in pursuit of honor.
With added military-inspired elements in these gaming products, they were reborn as the symbol of sturdiness and durability.
MESH CERTIFIED MAKES IT WORK
The front mesh panel allows air to flow into the case easily without obstruction, providing the best system cooling performance. The micro-atx chassis provide small footprint but big perfromance.
HEAT DISSIPATION
You don't need to worry about system cooling with the help of the gaming cases.
HARDWARE COMPATIBILITY
The gaming cases offers extensive support for the installation of your hardware components.
EASY TO INSTALL
The gaming case has many features that make the installation process all the easier.
FANCY APPEARANCE
Build and display the coolest PC with controllable ARGB lighting.