Catalog Object Cloud
Lenovo

Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 25.6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 IoT Enterprise GAC Wi-Fi 5 (802.11ac) Black

Product code:
11H1000KFR
Brand:
Lenovo
Product family:
ThinkSmart
Product name:
ThinkSmart Hub
GTIN (EAN/UPC):
0197528904931, 197528904931
<b>8th Generation Intel® Core™ i5 Processor</b><br><br>Intel® Core™ Processors - Work, play, and create as quickly and seamlessly as your heart desires.<br><br>-Faster performance empowering people to focus, create, and connect like never before.<br>-Raising the bar on connectivity.<br>-Video editing just under a minute.
Bullet Points Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 25.6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 IoT Enterprise GAC Wi-Fi 5 (802.11ac) Black:
  • Windows 11 IoT Enterprise GAC 64-bit
  • Intel Core i5-8365UE (6MB Cache, 1.6GHz)
  • 25.7 cm (10.1") Full HD 1920 x 1200 Touch
  • 16GB (2400MHz) DDR4-SDRAM (1 x 16) & 256GB SSD
Warranty:
3-year, Onsite with Premier Support + First Year Maintenance, 3Y Premier Support Upgrade from 3Y Onsite
Long product name Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 25.6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 IoT Enterprise GAC Wi-Fi 5 (802.11ac) Black:
Intel Core i5-8365UE (6MB Cache, 1.6GHz), 16GB DDR4-SDRAM, 256GB SSD, 25.7 cm (10.1") Full HD 1920 x 1200 Touch, Intel UHD Graphics 620, LAN, WLAN, Bluetooth, Windows 11 IoT Enterprise GAC 64-bit
Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 25.6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 IoT Enterprise GAC Wi-Fi 5 (802.11ac) Black:
Des réunions plus simples !
The ThinkSmart Hub meeting room device is making meetings more efficient than ever. Built on the Microsoft Teams platform, the redesigned Hub has a slimmer design with a sleeker display, more speakers and microphones, an innovative single-cable mechanism, and more visible indicator lights. It’s still scalable across room sizes and features one-touch meeting start, for the best possible Microsoft Teams experience. The built-for-business Intel vPro® platform delivers the performance, security features, manageability, and stability IT needs and users want.