Catalog Object Cloud
Epson

Epson SureColor P5300 large format printer Wi-Fi Piezoelectric inkjet Colour 5760 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN

Product code:
C11CL14301A0
Brand:
Epson
Product name:
SureColor P5300
GTIN (EAN/UPC):
8715946717630
Bullet Points Epson SureColor P5300 large format printer Wi-Fi Piezoelectric inkjet Colour 5760 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN:
  • Enhanced output quality UltraChrome Pro10 Ink, PK/MK channel, BEO and Carbon Black Mode
  • Easy-to-use functions Wi-Fi, 4.3-inch colour touchscreen, Epson Cloud Solution PORT(ECSP)
  • Usage flexibility For photographers, artists, designers and photo retail stores
  • Designed for pro photo production High print volumes - media flexibility
  • Feature rich as standard Integrated roll unit, automatic cutting system, production cassette
Warranty:
1 year
Long product name Epson SureColor P5300 large format printer Wi-Fi Piezoelectric inkjet Colour 5760 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN:
5.760 x 1.440 DPI, A2 (42.0x59.4cm), A2+, A3+, A3 (29.7x42.0 cm), A4 (21.0x29.7 cm), Letter, 17", User defined, 52 W, AC 100 V - 240 V, 50 Hz - 60 Hz
Epson SureColor P5300 large format printer Wi-Fi Piezoelectric inkjet Colour 5760 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN:
Productivity
The SC-P5300 can easily handle high print volumes. It achieves the same image quality of its predecessor, the SC-P5000, and features a 10-channel Micro Piezo printhead with a dedicated PK/MK channel. It also supports a wide selection of media and includes a built-in roll unit and paper cassette.

Output quality
The SC-P5300 prints up to A2 and offers deeper blacks, enhanced contrast and tonality, and bronzing reduction in dark areas on glossy media. All of this, thanks to these Epson technologies: UltraChrome Pro10 Ink, Black Enhance Overcoat (BEO) for higher black density, wider blue colour gamut with violet ink and Carbon Black Mode for even darker blacks.

Usability
This Wi-Fi enabled pro photo printer offers a wealth of easy-to-use features that are both time saving and practical. The highly-intuitive functions range from a 4.3-inch colour LCD touchscreen, to Epson Cloud Solution PORT(ECSP) for efficient production planning, print job management and structured support for your printer fleet.

Flexibility
Epson has created this flexible tabletop printer for photo retail stores, photographers, artists and designers. The SC-P5300 fits seamlessly into existing production printer fleets. By combining established features from other printers in the pro-photo range (SC-P700, SC-P900, SC-P5000, SC-P7500, SC-P9500).