Catalog Object Cloud
Equip

Equip USB-C to HDMI/DisplayPort/VGA /USB Adapter

Product code:
133485
Brand:
Equip
Product name:
USB-C to HDMI/DisplayPort/VGA /USB Adapter
GTIN (EAN/UPC):
4015867227640
Bullet Points Equip USB-C to HDMI/DisplayPort/VGA /USB Adapter:
  • USB-C Male ( Thunderbolt 3/4 compatible)
  • VGA Female x 1
  • HDMI Female x 1
  • DisplayPort Female x 1
  • USB 2.0 x 1
  • Supports HDMI resolution up to 4K/60Hz
  • Supports DisplayPort resolution up to 4K/60Hz
  • Supports VGA resolution up to 1080P/60Hz
  • Support VGA & HDMI simultaneously (Both 1080P Max)
  • Multi-platform support: Windows, Mac OS, Chrome OS
  • Simple Plug and Play installation
  • Aluminum casing for heat dissipation
  • USB-C port with DisplayPort Alternate Mode (DP Alt Mode) is needed
Long product name Equip USB-C to HDMI/DisplayPort/VGA /USB Adapter:
USB-C to HDMI/DisplayPort/VGA /USB Adapter
Equip USB-C to HDMI/DisplayPort/VGA /USB Adapter:
"The equip 133485 is 4-in-1 USB-C to HDMI/VGA/DisplayPort/USB 2.0 port hub . The adapter provides an easy way to add HDTV, or equipment such as a monitor or projector to any USB-C device such as a smartphone, portable gaming console, MacBook, Chromebook Pixel or any similar late-model laptop with USB-C ports. Perfect for home entertainment, office presentations and classroom teaching.

The adapter offers a portable solution for connecting an HDMI and VGA display to your USB-C laptop or desktop computer. The multi-port video adapter lets you mirror or extend content on two additional monitors simultaneously (1 x HDMI and 1 x VGA), creating a dual-screen workstation."