Catalog Object Cloud
AOC

AOC G4 27G4X computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black, Grey

Product code:
27G4X
Brand:
AOC
Product family:
G4
Product name:
27G4X
GTIN (EAN/UPC):
4038986181396
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points AOC G4 27G4X computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black, Grey:
  • 68.6 cm (27") Black, Grey
  • Height adjustment 13 cm Built-in speaker(s)
  • HDMI HDMI version: 2.0 DisplayPorts quantity: 1 DisplayPort version: 1.4
  • Screen shape: Flat
  • Maximum refresh rate: 180 Hz Response time: 1 ms Response time measurement type: GTG (Gray to Gray) Response time (MPRT): 0.5 ms
  • 1920 x 1080 pixels Full HD Panel type: Fast IPS
  • Energy efficiency class (SDR): E
  • Warranty period: 3 year(s)
Warranty:
3 years
Long product name AOC G4 27G4X computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black, Grey:
Screen size (inch) 27, Panel resolution 1920x1080, Max Refresh rate 180 Hz, Response time MPRT 0.5 ms, Panel type Fast IPS, HDMI HDMI 2.0 x 2, DisplayPort DisplayPort 1.4 x 1, Sync technology (VRR) Adaptive Sync
AOC G4 27G4X computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black, Grey:
Unleash gaming power with 180Hz, 1ms Response, and HDR10
Experience the power of the G4 series with the 27G4X – a weapon that satisfies both casuals and home players. Brace yourself for an eSports upgrade like never before, featuring a fair-sized 27-inch display and a lightning-fast IPS panel. Witness the elimination of motion blur with up to 1ms GtG response time and an inspiring 180 Hz refresh rate. A truly optimal gaming experience will wait for you with low input lag. Say goodbye to restrictions with a three-side frameless design, giving you the entire battlefield for your gaming adventures. HDR10 takes your content to the next level.