Ugreen 90597A power bank 25000 mAh Grey
Product code:
90597A
Brand:
Ugreen
Product name:
90597A
GTIN (EAN/UPC):
6941876213528
Bullet Points Ugreen 90597A power bank 25000 mAh Grey:
- 140W Powerful Charge: Thanks to the latest PD 3.1 and QC 3.0 technologies, this Laptop power bank fast charging powers up devices at lightning speed (USB C1 140W+ USB C2 65W). MacBook Pro 16'' can be charged to 56% in just 30Mins. With 3 USB ports (2 USB C and 1 USB A), this USB C power bank can fast charge 3 devices simultaneously. No more queuing when charging
- Massive 25,000mAh Capacity: UGREEN 25000mAh power bank can fully charge MacBook Pro 16" up to 1.3 times, Galaxy S23 Ultra up to 3.6 times and iPhone 15 up to 5.2 times. The ultra-high capacity portable charger can meet 5-7 days of battery life, is suitable for travel, business trips, or other outdoor activities and doesn't worry about sudden power off anymore
- Smart & Powerful Design: Advanced technology makes this power bank shrink the battery size without compromising charging efficiency, smaller and lighter than other fast-charging portable chargers, reducing the burden on your journey. Airplane-friendly material, stylish appearance, and simple and portable design ensure your trip around the world with the power
- Powerful 65W Input, Always Standby: UGREEN power bank fast charging can be fully recharged in just 2 hours by a 65W power adapter, 5 times faster than ordinary power banks. You don’t have to wait all night. The digital LED screen shows the remaining battery level, no more guessing based on a few little LEDs
- One for all: This powerful battery pack can meet various charging needs in daily life, compatible with almost all devices like MacBook Pro M3/16", MacBook Air 13", iPad Pro 2022/Air 5, iPhone 16/Plus/Pro/Pro Max, Galaxy S24/S23 Ultra, Steam Deck, Switch, and heated gilet. Also supports your smaller devices like AirPods, fitness trackers, smart watches, etc
Warranty:
2 Years
Long product name Ugreen 90597A power bank 25000 mAh Grey:
UGREEN Nexode 140W 25000mAh Laptop Power Bank Fast Charging Portable Charger with 3 Ports USB C Power Bank Battery Pack Compatible with Dell, HP, ASUS, iPad, iPhone 16, Galaxy S24/S23, AirPods, etc
Ugreen 90597A power bank 25000 mAh Grey:
"140W Charging Beast: Lightning-fast PD 3.1 and QC 3.0 technologies for rapid charging. Charge 3 devices in a flash.
Massive 25,000mAh Capacity: Get multiple charges for your MacBook Pro 14"", Galaxy S23 Ultra, iPhone 14, and more. Stay powered up for longer.
Rapid Recharge: Back to full in just 2 hours with a 65W adapter. Always ready to go.
One for all: From laptops to AirPods, this power bank works with all your devices. One for all your needs.
Smart & Powerful Design: Compact, with a digital LED screen, and airplane-friendly. Perfect for travel or daily use."