Catalog Object Cloud
Lenovo

Lenovo V15 G3 IAP Intel® Core™ i5 i5-1235U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Spanish Black

Product code:
82TT008TSP
Brand:
Lenovo
Product family:
V
Product name:
V15 G3 IAP
GTIN (EAN/UPC):
0196802570534, 196802570534
The Electronic Product Environmental Assessment Tool (EPEAT) is a global ecolabel for the IT sector. The EPEAT program provides independent verification of manufacturers’ claims and the EPEAT online Registry lists sustainable products from a broader range of manufacturers than any comparable ecolabel. National governments, including the United States, and thousands of private and public institutional purchasers around the world use EPEAT as part of their sustainable procurement decisions. EPEAT helps purchasers, manufacturers, resellers, and others buy and sell environmentally preferable electronic products. EPEAT-registered products must meet environmental performance criteria that address: materials selection, supply chain greenhouse gas emissions reduction, design for circularity and product longevity, energy conservation, end-of-life management and corporate performance. Bronze-rated products meet all of the required criteria in their category. Silver-rated products meet all of the required criteria and at least 50% of the optional criteria, while Gold-rated products meet all of the required criteria and at least 75% of the optional criteria.
Intel® Iris® Xe graphics makes screen time a whole new experience. All-new Intel® Iris® Xe graphics delivers transformational GPU and integrated graphics to support richer gaming experiences and greater speed for designers and creators.
12th Gen Intel® Core™ Processors. Delivering Superior Performance Where You Need It Most.<br><br>Take the next evolutionary leap with the performance hybrid architecture of 12th Generation Intel® Core™ processors. Get the performance you need, where you need it—whether you’re a gamer, creator, streamer, or everyday user. Whatever you’re into, do more of it, whenever you want.
Bullet Points Lenovo V15 G3 IAP Intel® Core™ i5 i5-1235U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Spanish Black:
  • Laptop Clamshell Black
  • Intel® Core™ i5 i5-1235U Processor cores: 10
  • 39.6 cm (15.6") Full HD 1920 x 1080 pixels TN LED backlight 16:9
  • 8 GB DDR4-SDRAM 3200 MHz
  • 512 GB SSD
  • Intel Iris Xe Graphics
  • Wi-Fi 5 (802.11ac) Ethernet LAN 100,1000 Mbit/s Bluetooth 5.0
  • Lithium Polymer (LiPo) 38 Wh 65 W
  • Windows 11 Home 64-bit