Catalog Object Cloud
Motorola

Motorola moto g77 17.3 cm (6.8") Hybrid Dual SIM Android 16.0 5G USB Type-C 8 GB 256 GB 5200 mAh Black

Product code:
PBAW0036ES
Brand:
Motorola
Product family:
moto g77
Product name:
moto g77
GTIN (EAN/UPC):
0840493617206, 840493617206
A means that the product is best rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
Bullet Points Motorola moto g77 17.3 cm (6.8") Hybrid Dual SIM Android 16.0 5G USB Type-C 8 GB 256 GB 5200 mAh Black:
  • 108MP ultra-res camera system. Take your most lifelike photos ever, plus capture ultrawide shots and studio-quality selfies
  • Ultra-bright Extreme AMOLED display<sup>1</sup>. Enjoy movies, shows, and games on a massive 6.8" display with 17% sharper resolution<sup>1,2</sup> and 5x the brightness<sup>2</sup>
  • Stylish and durable design. Explore safely in style with military-grade durability<sup>3</sup>, 2x better display drop and scratch performance<sup>4</sup>, and IP64 water resistance<sup>5</sup>
  • Blazing-fast 5G performance<sup>6. Experience unimaginably fast 5G speeds<sup>6</sup> with a MediaTek processor and up to 24GB of RAM<sup>8</sup> with RAM Boost9</sup>
  • Long-lasting battery life. Go up to 37 hours on a single charge<sup>10</sup> with a 5200mAh battery<sup>11</sup> and blazing-fast TurboPower™ charging<sup>7</sup>
  • Stereo speakers with Dolby Atmos®. Immerse yourself in multidimensional sound using advanced tools, with 300% more powerful audio<sup>2</sup>
Long product name Motorola moto g77 17.3 cm (6.8") Hybrid Dual SIM Android 16.0 5G USB Type-C 8 GB 256 GB 5200 mAh Black:
6.8" AMOLED, 1272 x 2772px, MediaTek Dimensity 6400 2.5GHz, 8/256GB, 108MP + 8MP, 8MP, 5G, Bluetooth 5.4, 802.11 a/b/g/n/ac, NFC, USB Type-C, 5200mAh, Android 16
Motorola moto g77 17.3 cm (6.8") Hybrid Dual SIM Android 16.0 5G USB Type-C 8 GB 256 GB 5200 mAh Black:
Explore a new level of detail
Whether you’re capturing golden-hour selfies, binge-watching your favorite series, or exploring the outdoors, the latest moto g family is built to keep up. Enjoy stunning detail and smooth scrolling on a vivid display that makes everything look better. Capture every moment with an AI-powered camera system that delivers brilliant shots in any light. And count on reliable durability that stands up to drops, spills, and extreme temperatures. Motorola brings you the next generation of exceptional moto g devices—moto g67, moto g77, and moto g87 —so you can choose the perfect fit for your lifestyle.
Disclaimer Motorola moto g77 17.3 cm (6.8") Hybrid Dual SIM Android 16.0 5G USB Type-C 8 GB 256 GB 5200 mAh Black $PBAW0036ES:
1 [1.5K Super HD resolution]
1.5K-class physical display resolution, upscaled by display IC from native GPU output resolution of 1080P; actual displayed content resolution varies and depends on many factors, including input signal source and algorithms.
2 [Brighter and Larger display]
Compared to the previous generation moto g56 5G.
3 [Military Standard 810H]
The U.S. Department of Defense’s MIL-SPEC standards establish methodologies for testing products against environmental stresses under controlled laboratory conditions. Motorola tests devices against hazardous physical and environmental conditions under select categories and procedures of the MIL-STD-810H standard to determine durability. Such testing is not a guarantee of future performance under these test conditions. The moto g77 was tested against 13 categories and 13 MIL-STD-810H procedures to prove its toughness. Abuse, like that contained in MIL-STD 810H testing, is not covered under Motorola’s standard warranty.

4 [Gorilla Glass 7i: 2x better drop and scratch display performance.]
Performance of Gorilla® Glass 7i is based on lab tests under controlled conditions. Actual performance may vary based on specific use, environmental conditions, and other factors. While Gorilla® Glass 7i is designed to enhance durability and provide improved resistance to drops and scratches compared to competitive lithium aluminosilicate glass, it is not indestructible and may still suffer damage under certain conditions. Users should exercise caution and avoid subjecting their devices to unnecessary risk.
5 [IP64-rated protection]
Water and dust resistance were tested to IP64 standards under controlled laboratory conditions. Designed to protect against moderate exposure to fresh water such as accidental spills, splashes or light rain. Not designed to be submersed in water, or exposed to pressurized water, or other liquids. Resistance will decrease as a result of normal wear. Designed to provide protection against the ingress of solid foreign objects of any size. Not waterproof.
6 [5G connectivity]
5G service available with 5G plan. 5G network coverage required; available only in select areas. Contact your service provider for details.
7 [TurboPower™ 30 charging]
Charger may be sold separately. Maximum 30W TurboPower™ charging speed on device; requires Motorola TurboPower™ 30W charger or higher; higher chargers will not increase maximum charge capability. In-box charger varies by market. Check with your carrier or retailer for availability.
8[RAM Boost capability with 8GB/12GB of internal RAM]
Get up to 12GB RAM with RAM Boost (4GB of internal RAM)
4GB physical RAM + up to 8GB RAM Boost (4GB Default | 8GB Max). Available RAM is less due to operating system, software and other functions; may change with software updates.
Get up to 24GB RAM with RAM Boost (8GB of internal RAM)
8GB physical RAM + up to 16GB RAM Boost (4GB Default | 16GB Max). Available RAM is less due to operating system, software and other functions; may change with software updates.
Get up to 24GB RAM with RAM Boost (12GB of internal RAM)
12GB physical RAM + up to 12GB RAM Boost (4GB Default | 12GB Max). Available RAM is less due to operating system, software and other functions; may change with software updates.
9 [RAM Boost Technology]
RAM Boost extended RAM requires use of phone’s internal storage as virtual memory, decreasing storage capacity; available user storage is less while in use; feature on by default unless turned off.
10 [Battery and charger]
Battery life
All battery life claims are approximate and based on the median user tested across a mixed use profile (which includes both usage and standby time) under optimal network conditions. Actual battery performance will vary and depends on many factors including signal strength, network and device settings, temperature, battery condition, and usage patterns.
for BTL non-takeaway materials
Based on the median user tested across a mixed use profile (which includes both usage and standby time) under optimal network conditions. Actual battery performance will vary.
for BTL reduced space materials
Based on a median mixed usage profile, actual battery life will vary.
NOTE: Only use when not using the charging disclaimer.
Charger
Battery must be substantially depleted; charging rate slows as charging progresses. All battery life claims are approximate and based on the median user tested across a mixed use profile (which includes both usage and standby time) under optimal network conditions. Actual battery performance will vary and depends on many factors including signal strength, network and device settings, temperature, battery condition, and usage patterns.
for BTL non-takeaway materials
Battery must be substantially depleted; charging rate slows as charging progresses. Based on the median user tested across a mixed use profile (which includes both usage and standby time) under optimal network conditions. Actual battery performance will vary.
NOTE: Charging disclaimer covers both battery usage and charging claims.
Use cases
Battery life claims are approximate and based on optimal network conditions. Actual battery performance will vary and depends on many factors including signal strength, network and device settings, temperature, battery condition, and usage patterns.
11 [5200mAh battery]
The typical capacity is 5200 mAh. Typical value is the estimated average capacity of a batch of batteries based on internal testing, representing the expected performance under normal conditions. Rated capacity is 5100 mAh. Rated capacity is the minimum guaranteed capacity of a battery under controlled conditions.