Epson EcoTank ET-5855 Inkjet A4 4800 x 2400 DPI 25 ppm Wi-Fi
Product code:
C11CJ29406
Brand:
Epson
Product family:
EcoTank
Product name:
ET-5855
GTIN (EAN/UPC):
8715946734668
Bullet Points Epson EcoTank ET-5855 Inkjet A4 4800 x 2400 DPI 25 ppm Wi-Fi:
- Home & office Inkjet Colour printing
- 4800 x 2400 DPI
- Printing colours: Black, Cyan, Yellow, Magenta
- A4 25 ppm
- Colour copying Colour scanning Colour faxing
- Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint
- Direct printing
- USB port Wi-Fi Ethernet LAN
- 17.8 kg
Long product name Epson EcoTank ET-5855 Inkjet A4 4800 x 2400 DPI 25 ppm Wi-Fi:
A4, 3.8 pl, 4800 x 2400 DPI, 25 ppm, USB, Ethernet, WLAN, 10.9 cm Touchscreen, 19 W, 425 x 500 x 350 mm, 17.8 Kg
Epson EcoTank ET-5855 Inkjet A4 4800 x 2400 DPI 25 ppm Wi-Fi:
Keep on saving
Save every time you print with this EcoTank. It features large ink tanks that you fill with low-cost ink bottles, delivering incredibly low costs-per-page. Thanks to Heat-Free PrecisionCore technology, you can also keep your energy consumption down to a minimum, saving on energy bills
Time-saving features
Our fastest A4 device in its class, the ET-5885 offers a first page out time of just 5.5 seconds* and print speeds up to 25 pages per minute. The automatic document feeder can scan up to 27.5 images per minute.
Low user intervention
Minimising refills, this EcoTank can print thousands of pages before needing more ink, while the two paper trays offer a capacity of 500-sheets. Free yourself from manual page loading with a generous 50-sheet rear feed and A4 ADF.
Easy to use and reliable
Selecting features is easy with the LCD colour touchscreen. And refilling the large front ink tanks is simple with the resealable, intuitive and drip-free ink bottles.
Print from almost anywhere
It's easy to print from mobiles, tablets and laptops using the ET-5885. With Wi-Fi and Wi-Fi Direct, you can send documents to print from smart devices using the Smart Panel app*. Also features Ethernet and PCL support.
Business-quality printing
The EcoTank 113 ink series features all pigment inks for smudge, water and highlighter resistant prints. One set of replacement inks can print up to 7,500 pages in black and 6,000 pages in colour*
Save every time you print with this EcoTank. It features large ink tanks that you fill with low-cost ink bottles, delivering incredibly low costs-per-page. Thanks to Heat-Free PrecisionCore technology, you can also keep your energy consumption down to a minimum, saving on energy bills
Time-saving features
Our fastest A4 device in its class, the ET-5885 offers a first page out time of just 5.5 seconds* and print speeds up to 25 pages per minute. The automatic document feeder can scan up to 27.5 images per minute.
Low user intervention
Minimising refills, this EcoTank can print thousands of pages before needing more ink, while the two paper trays offer a capacity of 500-sheets. Free yourself from manual page loading with a generous 50-sheet rear feed and A4 ADF.
Easy to use and reliable
Selecting features is easy with the LCD colour touchscreen. And refilling the large front ink tanks is simple with the resealable, intuitive and drip-free ink bottles.
Print from almost anywhere
It's easy to print from mobiles, tablets and laptops using the ET-5885. With Wi-Fi and Wi-Fi Direct, you can send documents to print from smart devices using the Smart Panel app*. Also features Ethernet and PCL support.
Business-quality printing
The EcoTank 113 ink series features all pigment inks for smudge, water and highlighter resistant prints. One set of replacement inks can print up to 7,500 pages in black and 6,000 pages in colour*