Lindy 1m USB 2.0 Right-Angled USB-C to Right-Angled USB-C Cable
Product code:
32009
Brand:
Lindy
Product name:
1m USB 2.0 Right-Angled USB-C to Right-Angled USB-C Cable
GTIN (EAN/UPC):
4002888320092
Bullet Points Lindy 1m USB 2.0 Right-Angled USB-C to Right-Angled USB-C Cable:
- Entry level USB 2.0 Type C cable for home and small office applications
- Both USB Type C plugs are angled at 90°
- Supports data rates of up to 480Mbit/s
- Robust PVC housing with nickel-plated contacts
Warranty:
10 year
Long product name Lindy 1m USB 2.0 Right-Angled USB-C to Right-Angled USB-C Cable:
1m USB 2.0 Right-Angled USB-C to Right-Angled USB-C Cable
Lindy 1m USB 2.0 Right-Angled USB-C to Right-Angled USB-C Cable:
LINDY USB 2.0 Type C cables feature double shielded construction with copper conductors for premium performance and corrosion resistance. Nickel connectors and gold plated contacts maintain signal integrity and reliability.
Data transfer speeds up to 480Mbps are supported for the quick and effortless transfer of large data volumes.
USB Type C features a reversible connector, so no matter which orientation the cable is inserted, a connection will always be found. This connector allows a fully bi-directional cable with automatic host and device negotiation.
USB 2.0 Type C, 2 x 90° Right Angle cables are available in the following lengths: 0.5m, 1m.
Data transfer speeds up to 480Mbps are supported for the quick and effortless transfer of large data volumes.
USB Type C features a reversible connector, so no matter which orientation the cable is inserted, a connection will always be found. This connector allows a fully bi-directional cable with automatic host and device negotiation.
USB 2.0 Type C, 2 x 90° Right Angle cables are available in the following lengths: 0.5m, 1m.