Catalog Object Cloud
CLUB3D

CLUB3D Thunderbolt™ 5 Certified 8K240Hz Data 80/120 Gbps EPR 240 Watt Cable M/M 1m / 3.28ft

Product code:
CAC-2501
Brand:
CLUB3D
Product name:
Thunderbolt™ 5 Certified 8K240Hz Data 80/120 Gbps EPR 240 Watt Cable M/M 1m / 3.28ft
GTIN (EAN/UPC):
8719214473280, 0841615103522, 841615103522
Bullet Points CLUB3D Thunderbolt™ 5 Certified 8K240Hz Data 80/120 Gbps EPR 240 Watt Cable M/M 1m / 3.28ft:
  • Specifications
  • Product Name: Thunderbolt™ 5 Certified 8K240Hz Data 80/120 Gbps EPR 240 Watt Cable M/M 1m / 3.28ft
  • Product Series: Cable
  • Product Code: CAC-2501
  • EAN code: 8719214473280
  • UPC code: 841615103522
  • Supported resolutions:
  • 1x 4K540Hz
  • 2x 8K240Hz
  • 3x 4K144Hz*
  • NOTE:
  • Maximum theoretical bandwidth, realized performance dependent on specific HW and SW configuration
  • OS Support:
  • Windows 10 or upwards, macOS 15.0
  • In the box:
  • 1x CAC-2501 Thunderbolt™ 5 Certified 8K240Hz Data 80/120 Gbps EPR 240 Watt Cable M/M 1m / 3.28ft
  • Input:
  • USB Type-C® Male
  • Output:
  • Other info:
  • Box size: 10 x 10 x 3.5cm / 3.94 x 3.94 x 1.38inch
  • Cable Length: 1m / 3.28ft
  • Connector dimensions:2.27 x 1.24 x 0.65cm / 0.89 x 0.49 x0.26inch
  • Cable Weight: 45gr / 1.59 oz
  • Box Weight: 22gr / 0.78 oz
  • Bio Degradable Bag size: 21 x 13cm / 8.27 x 5.12inch
  • Bio Degradable Bag Weight: 2gr./ 0.07oz
  • Total Weight: 69gr / 2.43oz
  • Meets ROHS, FCC, and CE EMI requirements
  • Notes:
  • Please update your TV Firmware to the version which supports these resolutions/refresh rates
  • Please update your Graphic drivers on your PC and make sure that DSC1.2 is supported on your devices to support the these resolutions/refresh rates
  • Club 3D uses environmentally friendly packaging and is printed on recycled paper
  • Club 3D uses Bio-Degradable bags according to the EN/DIN 13432
Warranty:
2 Years
Long product name CLUB3D Thunderbolt™ 5 Certified 8K240Hz Data 80/120 Gbps EPR 240 Watt Cable M/M 1m / 3.28ft:
Thunderbolt™ 5 Certified 8K240Hz Data 80/120 Gbps EPR 240 Watt Cable M/M 1m / 3.28ft
CLUB3D Thunderbolt™ 5 Certified 8K240Hz Data 80/120 Gbps EPR 240 Watt Cable M/M 1m / 3.28ft:
• HIGH PERFORMANCE: 1m / 3.28ft Thunderbolt™ 5 cable supports 80 Gbps, 8K video, and 240W EPR power; USB Type-C® to Type-C® connectors offer universal compatibility with Thunderbolt™ 3 & 4, USB80Gbps, and other USB Type-C® devices

• THUNDERBOLT CERTIFIED: Intel Thunderbolt™ certified for guaranteed compatibility with Thunderbolt™ hosts and devices; DisplayPort™ 2.1 with DSC supports up to 4K540Hz or dual 8K240Hz; Compliant with PCI Express 64 Gbps for external PCIe devices

• QUALITY CONSTRUCTION: Nickel-plated connectors with PVC strain reliefs for durability; Twisted Pair wire with braided alloy shield for enhanced EMI protection; Durable TPE outer jacket is environmentally friendly, non-toxic, halogen-free, and RoHS compliant

• APPLICATIONS: Versatile connectivity with Thunderbolt™ 5 and USB Type-C® laptops, iPad Pro (5th gen and newer), docking stations, 4K/8K monitors, external PCIe chassis and storage drives; Low-latency performance with Thunderbolt™ 5 networking 64Gbps and audio devices

• SPECS: 1m / 3.28ft; Black; Thunderbolt™ 5 (80/120Gbps); USB 80Gbps and lower versions; DisplayPort™ 2.1 w/ DSC; 8K240Hz or Dual 4K144Hz; PCIe 64Gbps ; 240W PD; Twisted Pair Cable Outer Diam.: 4.8mm / 0.19inch